EN
  • EN
  • DE

MAX1781ETM+CF6

Part No MAX1781ETM+CF6
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702181-MAX1781ETM+CF6
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1781ETM+CF6 CAD Model

Description

Maxim Integrated's MAX1781ETM+CF6: Advanced Battery Management IC

The MAX1781ETM+CF6 from Maxim Integrated is a sophisticated battery management integrated circuit (IC) designed to ensure optimal performance, safety, and longevity for lithium-ion battery packs. This high-precision IC is a key component in applications requiring reliable battery monitoring and management, such as electric vehicles, energy storage systems, and portable electronic devices.

At the heart of the MAX1781ETM+CF6 is its robust cell-monitoring capability, which allows for the precise measurement of cell voltages, ensuring balanced charging and discharging across the battery pack. This not only maximizes the battery's capacity but also extends its overall lifespan by preventing overcharging or deep discharge conditions that can be harmful to lithium-ion cells.

The device is equipped with a high-accuracy analog-to-digital converter (ADC) that ensures the precise conversion of analog cell voltages to digital values, which can then be processed by the system's microcontroller. This level of precision is critical in maintaining the health and efficiency of the battery pack.

Safety features are paramount in the design of the MAX1781ETM+CF6. It includes multiple protection mechanisms such as overvoltage, undervoltage, and overtemperature detection. These protective measures are essential for preventing hazardous conditions that could lead to thermal runaway or battery failure.

Communication with the host system is facilitated through a reliable interface, allowing for easy integration into a variety of designs. The IC's compact form factor, encapsulated in a TQFN-EP package, also makes it suitable for space-constrained applications.

Maxim Integrated's commitment to quality is evident in the MAX1781ETM+CF6, which is built to meet the stringent requirements of the battery management industry. With its advanced features and dependable performance, this IC is an excellent choice for designers looking to enhance the safety, efficiency, and reliability of their battery-powered systems.

Key Features:

  • High-precision cell voltage monitoring
  • Integrated safety features for overvoltage, undervoltage, and overtemperature protection
  • High-accuracy ADC for precise voltage to digital conversion
  • Compact TQFN-EP package suitable for space-limited applications
  • Easy communication with host systems for seamless integration

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess