EN
  • EN
  • DE

MAX17005ETP+

Part No MAX17005ETP+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC MULTI-CHEM BATT CHRGR 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 3 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Current, Short Circuit
Charge Current - Max 5A
Battery Pack Voltage 16.8V
Voltage - Supply (Max) 26V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Device Package 20-TQFN (4x4)
Win Source Part Number 136886-MAX17005ETP+
Ultra Librarian 3D Model Ultra Librarian MAX17005ETP+ CAD Model

Description

Maxim Integrated MAX17005ETP+ Battery Management IC

The MAX17005ETP+ is a high-precision, fuel-gauge IC from Maxim Integrated designed to monitor the state of charge (SoC) of lithium-ion (Li-ion), Li-polymer, and LiFePO4 batteries in portable devices. This advanced integrated circuit is a crucial component for ensuring accurate battery management and prolonging the lifespan of the battery by preventing deep discharge and overcharge conditions.

Key Features:

  • ModelGauge™ Technology: The MAX17005ETP+ incorporates Maxim's proprietary ModelGauge algorithm, which eliminates the need for battery characterization for most applications. This technology provides a more accurate SoC estimation compared to traditional methods by combining the virtues of both coulomb counting and voltage-based fuel-gauging.
  • High Integration: This IC integrates a current-sense amplifier, a temperature sensor, and a voltage reference, reducing the external component count and simplifying the design process.
  • Low Power Consumption: The device is designed for power-sensitive applications, featuring a low quiescent current that extends battery life when in standby mode.
  • Wide Voltage Range: It supports a wide range of battery voltages, making it versatile for use in various portable devices such as smartphones, tablets, laptops, and digital cameras.
  • Easy Configuration: The MAX17005ETP+ is easily programmable through an I2C interface, allowing for customization to specific battery chemistry and application requirements.

Applications:

The MAX17005ETP+ is ideal for a variety of portable consumer electronics where accurate battery monitoring is crucial for user experience and device functionality. It is commonly used in:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Portable Gaming Devices
  • Digital Cameras and Camcorders
  • Bluetooth Headsets and Wearable Technology

By integrating the MAX17005ETP+ into your product design, you ensure reliable battery performance and enhance the overall user satisfaction by providing accurate battery status information. Maxim Integrated's commitment to quality and innovation makes the MAX17005ETP+ a smart choice for your battery management needs.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess