EN
  • EN
  • DE
  • IT

MAX17005BETP+T

Part No MAX17005BETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER 1.2MHZ 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 1066532-MAX17005BETP+T
Case / Package 20-TQFN (4x4)
Temperature Range - Operating -40°C to 85°C (TA)
Maximum Supply Voltage 26V
Battery Pack Voltage 18.6V
Charge Current - Max 5A
Programmable Fault Protection Over Current, Short Circuit
Current - Charging Constant - Programmable
Number of Cells 3 to 4
Battery Chemistry Multi-Chemistry
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian MAX17005BETP+T CAD Model

Description

Maxim Integrated's MAX17005BETP+T Battery Fuel Gauge

The MAX17005BETP+T is a high-precision battery fuel gauge integrated circuit from Maxim Integrated, designed to provide comprehensive monitoring and reporting for single-cell and multi-cell battery packs. This sophisticated IC is a crucial component for portable devices, ensuring optimal battery management and utilization.

Key Features

  • ModelGauge Technology: The MAX17005BETP+T utilizes Maxim's proprietary ModelGauge algorithm, which eliminates the need for battery characterization for most applications. This technology provides a more accurate state of charge (SOC) estimation compared to traditional coulomb counting methods.
  • Flexible Power Supply: It operates across a wide supply voltage range from 3V to 5.5V, making it versatile for various battery configurations and system designs.
  • Low Quiescent Current: With an extremely low quiescent current, the device contributes to the overall energy efficiency of the system, extending battery life when in standby mode.
  • High Accuracy: The device offers high accuracy in SOC reporting, with an error of less than 1% under specified conditions, which is critical for user experience and device reliability.

Applications

  • Notebooks and Netbooks
  • Portable Media Players
  • Handheld Computers
  • Other Battery-Powered Devices

Technical Specifications

  • Package: The MAX17005BETP+T comes in a TQFN-20 package, which is suitable for space-constrained applications.
  • Communication Interface: It features an SMBus serial interface for communication with the host system, allowing for easy integration and data transfer.
  • Temperature Measurement: The device includes temperature measurement capabilities, which is essential for managing battery performance and safety under varying environmental conditions.

The MAX17005BETP+T from Maxim Integrated stands out as a top-tier battery management solution, delivering precision, efficiency, and ease of use for developers and manufacturers of portable electronic devices. Its integration into a battery-powered system not only ensures accurate fuel gauging but also contributes to the device's safety and longevity.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess