EN
  • EN
  • DE

MAX16977RATE/V

Part No MAX16977RATE/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701984-MAX16977RATE/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16977RATE/V CAD Model

Description

The MAX16977RATE/V from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to deliver efficient power management for vehicular applications. This advanced converter operates over a wide input voltage range, making it ideal for handling the fluctuations commonly seen in automotive power systems.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.5V to 36V, accommodating a variety of battery voltages and transient conditions.
  • High Efficiency: With its synchronous rectification and low quiescent current, the MAX16977RATE/V ensures high efficiency, which is critical for reducing power loss and heat generation.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for versatile use across different applications and requirements.
  • Thermal Overload Protection: Includes built-in thermal overload protection that safeguards the device and the system it powers from damage due to excessive heat.
  • Spread Spectrum: The integrated spread-spectrum modulation helps to minimize electromagnetic interference (EMI), a vital feature for compliance with automotive electromagnetic compatibility (EMC) requirements.

Applications

The robust design and feature set of the MAX16977RATE/V make it suitable for a range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that require a stable and efficient power supply.

Package and Reliability

Packaged in a compact, thermally enhanced TDFN package, the MAX16977RATE/V is designed to withstand the harsh conditions of the automotive environment. Its operation temperature range from -40°C to +125°C ensures reliability across a spectrum of climates and driving conditions.

Compliance and Quality

As with all Maxim Integrated products, the MAX16977RATE/V meets stringent quality standards, including AEC-Q100 qualification for automotive reliability. The device's compliance with these standards guarantees that it is suitable for the rigorous demands of automotive applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess