EN
  • EN
  • DE

PIC32MX795F512H-80I/MR

Part No PIC32MX795F512H-80I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description PIC32MX7XXFXXXX USB, CAN and Ethernet 32-bit Flash Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 1238377-PIC32MX795F512H-80I/MR
Manufacturer Homepage www.microchip.com
Family Name PIC32MX795F512H
Introduction Date November 05, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC32MX795F512H-80I/MR CAD Model

Description

The PIC32MX795F512H-80I/MR is a high-performance 32-bit microcontroller from Microchip Technology's prestigious PIC32 family. Designed to cater to the demanding needs of modern embedded control systems, this microcontroller combines ample computing power with a rich set of peripherals, making it an ideal choice for applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The device features a MIPS M4K 32-bit core with 80 MHz maximum operating frequency, providing a robust platform for computation-intensive applications.
  • Memory: It comes with 512 KB of flash memory and 128 KB of RAM, allowing for sophisticated program code and data storage without the need for external memory components.
  • Connectivity: With a variety of communication interfaces such as CAN, I2C, SPI, UART, and USB, this microcontroller offers flexible options for connecting with other devices and systems.
  • Analog Features: The integrated 10-bit Analog-to-Digital Converters (ADCs), with up to 16 channels, provide accurate analog signal measurement, while the comparators and Peripheral Pin Select (PPS) facilitate versatile hardware control and signal routing.
  • Timers and PWM: Multiple 16-bit and 32-bit timers, along with the PWM modules, support precise timing operations and control applications such as motor control and power conversion.
  • Robust Design: This microcontroller operates at an industrial temperature range of -40°C to +85°C and is available in a 64-pin QFN package, ensuring reliability and durability in harsh environments.
  • Advanced Security: The device includes features like a Random Number Generator (RNG) and hardware cryptography support for AES, DES, and 3DES, providing a secure foundation for data encryption and secure communication.

Applications

The PIC32MX795F512H-80I/MR is versatile enough to be used in a wide array of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Complex Embedded Systems
  • Consumer Electronics

With its powerful core, extensive memory, and comprehensive set of peripherals, the PIC32MX795F512H-80I/MR from Microchip Technology stands out as a microcontroller that can drive innovation and performance in your next embedded design project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2153 $66.6459
6+ $18.2280 $109.3680
9+ $17.6584 $158.9256
12+ $17.0887 $205.0644
16+ $16.5191 $264.3056
21+ $14.8102 $311.0142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,923 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess