EN
  • EN
  • DE

MAX16944EGEE

Part No MAX16944EGEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701958-MAX16944EGEE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16944EGEE CAD Model

Description

Maxim Integrated MAX16944EGEE Automotive Step-Down DC-DC Converter

The Maxim Integrated MAX16944EGEE is a high-performance, automotive-grade step-down DC-DC converter designed to deliver efficient power management and regulation for automotive applications. This advanced power solution is engineered to meet the rigorous demands of the automotive industry, offering a wide input voltage range, integrated MOSFETs, and a compact, thermally-efficient package.

Key Features

  • Wide Input Voltage Range: The MAX16944EGEE operates over a 3.5V to 36V input voltage range, accommodating the fluctuations commonly found in automotive power systems, including load dump and cold-crank conditions.
  • High Efficiency: With integrated high-side and low-side MOSFETs, this converter achieves high efficiency, which is crucial for reducing power loss and managing thermal performance in confined automotive environments.
  • Adjustable Output: The output voltage is adjustable, allowing for flexible design options to meet the specific needs of various automotive subsystems.
  • Protection Features: The device includes a comprehensive suite of protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring reliable operation under adverse conditions.
  • Frequency Synchronization: To minimize interference with sensitive radio and audio systems in the vehicle, the MAX16944EGEE offers a frequency synchronization feature.
  • Low Quiescent Current: The low quiescent current of the device helps in minimizing battery drain when the vehicle is in idle or off-state, contributing to energy savings.

Applications

The MAX16944EGEE is ideal for a variety of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), navigation units, and other in-car electronics that require a stable and efficient power supply.

Package and Reliability

This converter is available in a 24-pin TQFN package with an exposed pad for enhanced thermal performance. The MAX16944EGEE is designed to withstand the harsh conditions of the automotive environment and is AEC-Q100 qualified, ensuring high reliability and performance over the automotive temperature range.

Whether you're designing a new automotive power system or upgrading an existing one, the Maxim Integrated MAX16944EGEE offers the efficiency, flexibility, and reliability needed to power the next generation of automotive electronics.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess