EN
  • EN
  • DE

MAX16933ATIR/V

Part No MAX16933ATIR/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701947-MAX16933ATIR/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16933ATIR/V CAD Model

Description

Introducing the MAX16933ATIR/V Automotive Step-Down Converter

The MAX16933ATIR/V from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to meet the rigorous power supply requirements of modern vehicle electronics. Engineered to provide a reliable and efficient power conversion solution, this device is ideal for applications such as infotainment systems, advanced driver-assistance systems (ADAS), and other automotive power systems that require a stable and efficient low-voltage power supply.

Key Features

  • Wide Input Voltage Range: The MAX16933ATIR/V operates over a broad input voltage range of 3.5V to 36V, making it versatile enough to handle various automotive battery conditions, including cold-crank and stop-start scenarios.
  • High Efficiency: With its advanced design, the converter offers high efficiency, which helps in reducing thermal stress and improving system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable from 1V to 10V, allowing for flexibility in different design requirements.
  • Robust Protection Features: The device includes overvoltage protection, overcurrent protection, and thermal shutdown to ensure the safety and longevity of the electronic systems.
  • Spread Spectrum Frequency Modulation: This feature minimizes electromagnetic interference (EMI), a critical consideration in the design of automotive electronics.

Applications

The MAX16933ATIR/V is well-suited for powering various automotive applications, including but not limited to:

  • Navigation and Radio Systems
  • Telematics
  • Car Entertainment Systems
  • ADAS
  • Body Control Modules

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX16933ATIR/V is no exception. It is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability. The device is also provided in a thermally enhanced, lead-free, 28-pin TQFN package, which aids in thermal management and saves space on the PCB.

Conclusion

With its robust feature set, the MAX16933ATIR/V step-down converter is an excellent choice for automotive designers who require a dependable, efficient, and flexible power management solution. Its ability to withstand harsh automotive environments and its ease of integration make it a go-to component for next-generation vehicle electronics.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8309 $71.3236
8+ $14.6304 $117.0432
13+ $14.1730 $184.2490
17+ $13.7156 $233.1652
22+ $13.2594 $291.7068
30+ $11.8873 $356.6190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 482 pieces
In Stock: 241 pieces Factory Stock: 241 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess