EN
  • EN
  • DE

MAX16922ATPI/V+

Part No MAX16922ATPI/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PMIC MED PWR AUTO 28V 20TQFN / Automotive Systems PMIC 20-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tray
Product Status Obsolete
Applications Automotive Systems
Voltage - Supply 3.7V ~ 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Base Product Number MAX16922
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXMAX16922ATPI/V+,2156-MAX16922ATPI/V+
Standard Package 60
Win Source Part Number 1219559-MAX16922ATPI/V+
Ultra Librarian 3D Model Ultra Librarian MAX16922ATPI/V+ CAD Model

Description

Maxim Integrated's MAX16922ATPI/V+ Automotive Step-Down Converter

The MAX16922ATPI/V+ from Maxim Integrated is an advanced high-voltage, high-efficiency, synchronous step-down DC-DC converter specifically designed to meet the rigorous standards of automotive applications. This robust power management IC is ideal for creating a reliable and efficient power supply in your automotive designs, ensuring consistent performance even in the most demanding conditions.

Key Features

  • Wide Input Voltage Range: The MAX16922ATPI/V+ operates over a broad input voltage range from 3.5V to 36V, making it versatile for various automotive power systems.
  • High Efficiency: With its synchronous rectification and low quiescent current, it offers high efficiency, which is crucial for reducing heat and improving overall system reliability.
  • Adjustable Output: The output voltage is adjustable from 1V to 10V, allowing for flexible use across different applications and requirements.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Small Package: The device comes in a compact 20-Pin TQFN-EP package, which is space-efficient for design in tight automotive environments.

Applications

The MAX16922ATPI/V+ is particularly well-suited for automotive environments where a stable and efficient power supply is critical. It can be used in:

  • Automotive infotainment systems
  • Navigation and audio systems
  • Automotive body electronics
  • Advanced driver-assistance systems (ADAS)

Reliability and Performance

Maxim Integrated's commitment to quality means that the MAX16922ATPI/V+ is built to perform reliably in automotive conditions, which often include wide temperature ranges and varying input voltages. The device's ability to maintain a stable output voltage under these conditions ensures that it is a go-to choice for designers looking to create durable and dependable automotive systems.

With its combination of efficiency, flexibility, and compact design, the MAX16922ATPI/V+ is a powerful solution for modern automotive power supply designs, providing the performance and reliability that automotive applications demand.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess