EN
  • EN
  • DE

MAX6519UKP115+T

Part No MAX6519UKP115+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Interface Logic
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Max Supply Voltage (DC) 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 2.7 V
Min Supply Voltage (DC) 2.7 V
Number of Pins 5
Operating Supply Current 22 µA
Operating Supply Voltage 5.5 V
Output Type Analog
Packaging Tape and Reel
RoHS Compliant
Switching Temperature 115 °C
Win Source Part Number 1075622-MAX6519UKP115+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6519UKP115+T CAD Model

Description

Maxim Integrated MAX6519UKP115+T Temperature Switch

The MAX6519UKP115+T is a precision temperature switch from Maxim Integrated, designed to provide a reliable and accurate solution for thermal management in a variety of electronic applications. This compact device comes in a small SOT23 package, making it ideal for space-constrained applications that require high-precision temperature monitoring and control.

With a preset temperature threshold of 115°C, the MAX6519UKP115+T is well-suited for systems that operate within a high-temperature range and need to maintain optimal thermal conditions. It is particularly useful in applications such as computers, battery management systems, industrial controllers, and HVAC systems, where precise temperature regulation is critical for performance and safety.

The device operates with a supply voltage range of 2.7V to 5.5V, which allows for flexibility in various circuit designs and compatibility with both 3.3V and 5V systems. The low operating voltage also helps to minimize power consumption, making it an energy-efficient choice for portable and battery-powered devices.

One of the key features of the MAX6519UKP115+T is its factory-calibrated temperature threshold, which eliminates the need for external adjustments and ensures out-of-the-box accuracy. This temperature switch provides a simple digital output that goes active when the temperature exceeds the preset threshold. The output remains active until the temperature falls below the threshold minus the hysteresis, which is also factory set, ensuring a reliable and stable switching behavior.

The device offers robust protection features, including the ability to function over a wide temperature range of -40°C to +125°C. Its thermal accuracy is maintained across this entire operating range, providing consistent performance even in extreme conditions.

In summary, the Maxim Integrated MAX6519UKP115+T temperature switch is a versatile, high-precision component that offers a straightforward solution for thermal monitoring and control. Its small footprint, low power consumption, and factory-calibrated accuracy make it an excellent choice for designers looking to incorporate reliable temperature switching functionality into their systems.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7072 $51.4368
46+ $2.2213 $102.1798
70+ $2.1519 $150.6330
97+ $2.0825 $202.0025
125+ $2.0131 $251.6375
167+ $1.8048 $301.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess