EN
  • EN
  • DE

MAX16922ATPA/V+T

Part No MAX16922ATPA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DCDC CONV STPDN DL LDO 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel(TR)
Applications Automotive Systems
Operating Supply Voltage 3.7 V ~ 28 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 20-WQFN Exposed Pad
Manufacturer Device Package 20-TQFN-EP (5x5)
Win Source Part Number 111978-MAX16922ATPA/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16922ATPA/V+T CAD Model

Description

The MAX16922ATPA/V+T from Maxim Integrated is an advanced power management integrated circuit (PMIC) specifically designed to meet the rigorous demands of automotive applications. This high-performance device offers a blend of efficiency, reliability, and versatility, making it an ideal choice for a wide range of automotive power systems.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating the fluctuations commonly found in automotive power systems.
  • Dual-Output Buck Converter: It features a dual-output, step-down (buck) converter that ensures stable and efficient voltage conversion, critical for powering sensitive automotive electronics.
  • High Efficiency: With its advanced design, the MAX16922ATPA/V+T provides high conversion efficiency, which is essential for reducing heat generation and improving the overall energy economy of the vehicle.
  • Thermal Protection: The PMIC includes thermal protection features that safeguard the device and the system it powers from the dangers of overheating.
  • Robust Protection Features: Built-in protection mechanisms such as overvoltage, undervoltage, and short-circuit protection ensure the longevity and reliability of both the PMIC and the application it serves.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, this device is qualified for use in harsh automotive environments.

Applications

The MAX16922ATPA/V+T is well-suited for a variety of automotive applications, including but not limited to:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Navigation and Telematics
  • Body Control Modules

Product Specifications

The MAX16922ATPA/V+T comes in a 20-Pin TQFN package, ensuring compact size and ease of integration into automotive systems. It has been rigorously tested to comply with automotive standards, and its temperature range and packaging make it suitable for the challenging conditions of automotive applications.

For manufacturers and designers looking for a reliable power solution that can withstand the demands of automotive environments, the MAX16922ATPA/V+T from Maxim Integrated stands out as a smart choice.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess