EN
  • EN
  • DE

R5F2L3A7BDFP

Part No R5F2L3A7BDFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description RENESAS MCU R8C FAMILY / R8C/Lx SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241687-R5F2L3A7BDFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F2L3A7BDFP CAD Model

Description

The R5F2L3A7BDFP is a microcontroller manufactured by Renesas Electronics America. It is part of the RL78 family of ultra-low power microcontrollers. This microcontroller is designed for a wide range of applications where low power consumption and high performance are critical. It integrates a variety of peripherals and memory options to suit various application needs.

Applications:

  • Battery-powered devices
  • Wireless sensor networks
  • Industrial control
  • Home appliances
  • Healthcare devices

Features:

  • RL78 CPU Core
  • Ultra-Low Power Consumption
  • On-Chip Flash Memory
  • On-Chip RAM
  • Analog-to-Digital Converter (ADC)
  • Digital-to-Analog Converter (DAC)
  • Timers
  • Serial Communication Interfaces (UART, SPI, I2C)
  • LCD Driver

Benefits:

  • Extended Battery Life: Ultra-low power consumption extends battery life in portable devices.
  • High Performance: The RL78 CPU core provides sufficient processing power for demanding applications.
  • Reduced System Cost: Integrated peripherals reduce the need for external components, lowering system cost.
  • Flexible Configuration: Programmable peripherals and memory options allow for flexible configuration.
  • Simplified Design: Integrated functions simplify system design and reduce development time.

Additional Details:

The R5F2L3A7BDFP typically operates from a low voltage power supply. The integrated ADC allows for interfacing with analog sensors. The DAC enables the generation of analog signals. The timers can be used for a variety of functions, such as pulse width modulation (PWM) and event counting. The serial communication interfaces facilitate communication with other devices. The LCD driver simplifies the interface to LCD displays. The device is packaged in a LQFP (Low-profile Quad Flat Package) or similar surface mount package. The exact memory size and peripheral configuration vary depending on the specific version of the R5F2L3A7BDFP. The integrated debugging interface allows for easy program development and debugging.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.8597 $105.7194
3+ $43.3726 $130.1178
5+ $42.0166 $210.0830
6+ $40.6618 $243.9708
8+ $39.3058 $314.4464
10+ $35.2402 $352.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess