EN
  • EN
  • DE

MAX1691EUB+

Part No MAX1691EUB+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701918-MAX1691EUB+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1691EUB+ CAD Model

Description

Maxim Integrated MAX1691EUB+ Step-Up DC-DC Converter

The MAX1691EUB+ from Maxim Integrated is a high-efficiency, compact, step-up DC-DC converter designed for battery-powered and low-voltage applications. This versatile component operates from a minimum input voltage of 0.7V, making it ideal for single-cell or dual-cell battery-powered devices, as well as for boosting low-voltage power supplies.

Encased in a space-saving 10-pin µMAX package, the MAX1691EUB+ is engineered to provide a high level of performance in a minimal footprint, addressing the needs of portable electronic devices where space is at a premium. Its ability to start up with a low input voltage and run with high efficiency across a wide range of loads makes it a practical choice for products such as handheld devices, medical equipment, and wireless sensors.

The MAX1691EUB+ features a fixed 5V or adjustable output voltage, which allows designers to tailor the output to meet specific circuit requirements. Its quiescent current is exceptionally low, contributing to extended battery life in portable applications. Furthermore, the device includes an internal 2A switch, which enables it to deliver output currents high enough to drive most handheld devices without the need for external transistors.

For enhanced performance, the MAX1691EUB+ integrates several protection features. These include over-temperature protection and a current-limiting function to safeguard the device and the load from damage due to excessive heat or current. Additionally, the converter offers a shutdown mode that reduces the supply current to 1µA (typ), further conserving battery life when the device is not in active use.

With its high switching frequency of up to 500kHz, the MAX1691EUB+ allows for the use of small, low-cost capacitors and inductors, reducing the overall bill of materials and contributing to a more compact and economical design. Whether you're developing a new portable product or looking to improve the efficiency of an existing design, the MAX1691EUB+ offers a reliable and cost-effective power conversion solution.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess