EN
  • EN
  • DE

MAX16917DGEE/V

Part No MAX16917DGEE/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701911-MAX16917DGEE/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16917DGEE/V CAD Model

Description

Maxim Integrated MAX16917DGEE/V Automotive Power Protection IC

The MAX16917DGEE/V from Maxim Integrated is a robust, high-performance power protection integrated circuit (IC) designed specifically for automotive applications. This advanced component is engineered to safeguard sensitive automotive circuits against the damaging effects of reverse battery, overvoltage, undervoltage, and overcurrent conditions, ensuring reliability and longevity in harsh automotive environments.

Key Features

  • Reverse Battery Protection: The MAX16917DGEE/V offers robust protection against reverse battery connections, which can occur during battery replacement or jump-starting. This feature prevents damage to the electronic system, preserving the integrity of the vehicle's electrical components.
  • Overvoltage and Undervoltage Lockout: The device includes an overvoltage lockout (OVLO) and undervoltage lockout (UVLO) that protect the system from voltage fluctuations. These lockouts ensure that the system operates within the safe voltage range, thus preventing potential damage from voltage spikes or drops.
  • Overcurrent Protection: With built-in overcurrent protection, the MAX16917DGEE/V actively monitors the current flow and prevents excessive currents that could lead to overheating and damage to circuit components.
  • High Accuracy: The device is designed to offer high accuracy in monitoring and control, providing precise responses to various fault conditions, which is essential for the safety and efficiency of automotive systems.
  • Wide Operating Temperature Range: The IC is capable of operating over a wide temperature range, making it suitable for the extreme conditions encountered in automotive applications.

Applications

The MAX16917DGEE/V is ideal for various automotive applications, including:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Navigation Systems
  • Telematics

Maxim Integrated's commitment to quality and reliability is evident in the MAX16917DGEE/V, making it a trusted choice for automotive manufacturers and engineers who require top-tier power protection for their vehicle's electronic systems. With its advanced features and robust design, this IC ensures that automotive electronics are protected against the unpredictable conditions of the road, contributing to the safety and dependability of modern vehicles.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3123 $57.8075
61+ $1.8977 $115.7597
95+ $1.8388 $174.6860
130+ $1.7787 $231.2310
168+ $1.7198 $288.9264
225+ $1.5419 $346.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess