EN
  • EN
  • DE

MAX16910CAAB/V

Part No MAX16910CAAB/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701899-MAX16910CAAB/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16910CAAB/V CAD Model

Description

The MAX16910CAAB/V from Maxim Integrated is a high-performance, automotive-grade voltage regulator designed to deliver a continuous 200mA of output current. This efficient and reliable regulator is ideal for powering sensitive electronic components in a variety of automotive applications, including infotainment systems, navigation, and advanced driver-assistance systems (ADAS).

One of the standout features of the MAX16910CAAB/V is its low quiescent current, which helps to reduce power consumption when the device is in standby mode. This is particularly important for automotive applications where battery life conservation is crucial. Additionally, the regulator offers a wide input voltage range from 3.5V to 36V, making it versatile for use in systems that experience wide voltage fluctuations, such as during cold crank or load dump conditions.

The MAX16910CAAB/V provides a fixed output voltage that is factory set, ensuring precise regulation for sensitive electronics. Moreover, the device includes built-in protection features such as overcurrent protection, thermal shutdown, and short-circuit protection, which enhance the safety and reliability of the overall system.

Designed for harsh automotive environments, the voltage regulator is robust against electromagnetic interference (EMI) and has been qualified to AEC-Q100 standards. The compact package of the MAX16910CAAB/V, typically in an 8-pin TDFN or SOT23, allows for easy integration into space-constrained applications without sacrificing performance or reliability.

The MAX16910CAAB/V operates over a wide temperature range, making it suitable for use in extreme conditions encountered in automotive settings. With its combination of low power consumption, high voltage range, and strong protection features, the MAX16910CAAB/V is a prime choice for designers looking to enhance the performance and longevity of their automotive electronic systems.

Whether you are developing power management solutions for the next generation of vehicles or looking to improve the efficiency of existing designs, the Maxim Integrated MAX16910CAAB/V voltage regulator offers a reliable and high-quality solution that meets the stringent requirements of the automotive industry.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess