EN
  • EN
  • DE

MAX16821BATI+

Part No MAX16821BATI+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description High-Power Synchronous HBLED Drivers with Rapid Current Pulsing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 4.75V
Voltage Supply MAX 28V
Frequency 125kHz ~ 1.5MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 1212344-MAX16821BATI+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16821B
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Unknown
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX16821BATI+ CAD Model

Description

Maxim Integrated MAX16821BATI+ High-Efficiency LED Driver

The MAX16821BATI+ from Maxim Integrated is a high-performance LED driver that offers an efficient solution for powering high-brightness LEDs. Designed with advanced technology, this LED driver is ideal for a wide range of applications, including automotive lighting, industrial lighting, and general illumination.

The MAX16821BATI+ operates from a wide input voltage range of 4.75V to 5.5V, making it versatile for use in various systems. It can drive multiple LEDs in series, ensuring consistent brightness and uniformity across the lighting array. Its high efficiency helps to reduce power consumption and improve the thermal management of LED applications.

This LED driver integrates a high-side current-sense amplifier, which simplifies the design by eliminating the need for an external sense resistor. The MAX16821BATI+ also features a PWM dimming capability that allows for precise control of the LED brightness, enhancing the user experience with smooth and flicker-free operation.

One of the key features of the MAX16821BATI+ is its thermal protection. The device includes over-temperature protection that shuts down the LED driver to prevent damage from excessive heat. Additionally, the LED driver has built-in open-LED detection and under-voltage lockout to ensure safe and reliable operation under various conditions.

The MAX16821BATI+ comes in a compact, thermally enhanced TQFN-EP package, which is designed to optimize the thermal performance and minimize the footprint on the PCB. This small form factor makes it an excellent choice for space-constrained applications.

In summary, the MAX16821BATI+ LED driver from Maxim Integrated is a robust and efficient solution for driving high-brightness LEDs. With its wide input voltage range, integrated current-sense amplifier, PWM dimming, and comprehensive protection features, this LED driver is well-suited for a variety of demanding lighting applications.

Product features at a glance:

  • Input Voltage Range: 4.75V to 5.5V
  • Integrated High-Side Current-Sense Amplifier
  • PWM Dimming Capability
  • Thermal Protection with Over-Temperature Shutdown
  • Open-LED Detection and Under-Voltage Lockout
  • Compact TQFN-EP Package for Enhanced Thermal Performance

You May Also Be Interested in

Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6931 $51.1689
46+ $2.2097 $101.6462
71+ $2.1407 $151.9897
97+ $2.0716 $200.9452
125+ $2.0026 $250.3250
168+ $1.7954 $301.6272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,612 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess