EN
  • EN
  • DE

MAX16814AUPBA

Part No MAX16814AUPBA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701801-MAX16814AUPBA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16814AUPBA CAD Model

Description

The MAX16814AUPBA from Maxim Integrated is a versatile and high-performance LED driver designed to cater to the needs of high-brightness LED applications. This LED driver integrates a switching controller capable of driving up to four strings of high-brightness LEDs, ensuring consistent brightness and enhancing the life span of the LEDs.

Key Features

  • Integrated Switch: The device includes a high-voltage, high-side current-sense amplifier with an integrated switch, which simplifies the design and reduces external component count.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages from 5.5V to 40V, making it suitable for automotive, industrial, and general lighting applications.
  • High Dimming Ratio: Offers a high dimming ratio, allowing for precise control over the LED brightness, which is essential for applications that require varying light intensities.
  • PWM and Analog Dimming: Supports both pulse-width modulation (PWM) and analog dimming methods, providing flexibility in controlling the light output.
  • Thermal Protection: Features thermal shutdown protection, safeguarding the device against overheating and ensuring reliable operation under various conditions.

Applications

The MAX16814AUPBA is ideal for a wide array of applications that require high-brightness LED driving capabilities. These applications include:

  • Automotive exterior and interior lighting
  • Industrial lighting systems
  • Architectural and ambient lighting
  • LED backlights for LCD displays

Product Summary

The MAX16814AUPBA LED driver from Maxim Integrated stands out with its high efficiency, robust protection features, and flexible control options. Its ability to drive multiple LED strings with high precision makes it an excellent choice for designers looking to create sophisticated lighting solutions. Whether for automotive, industrial, or decorative lighting, the MAX16814AUPBA delivers consistent performance and quality that Maxim Integrated is known for.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess