EN
  • EN
  • DE

MAX4074BEEUK+T

Part No MAX4074BEEUK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703540-MAX4074BEEUK+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4074BEEUK+T CAD Model

Description

Maxim Integrated MAX4074BEEUK+T Current Sense Amplifier

The MAX4074BEEUK+T is a high-performance current sense amplifier designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This precision current sense amplifier is specifically engineered to provide accurate current measurement for a wide range of applications, including power management, battery charging, and overcurrent protection in consumer, industrial, and automotive systems.

With its small form factor, the MAX4074BEEUK+T comes in a 5-pin SOT-23 package, making it an ideal choice for space-constrained applications. It offers a low input offset voltage, which enhances the accuracy of current measurement, and it is capable of sensing very small voltage drops across shunt resistors, thus allowing for the detection of low current levels.

The device operates over a wide supply voltage range from 2.7V to 28V, which makes it versatile for use in both low and high voltage systems. The MAX4074BEEUK+T features a high common-mode voltage range, up to the full power-supply range, and is not restricted by the typical 80V limitation found in many other current sense amplifiers. This characteristic is particularly useful for high-side current sensing applications where the common-mode voltage can vary significantly.

Another key feature of the MAX4074BEEUK+T is its low supply current, which makes it suitable for portable and battery-powered devices where power conservation is crucial. The device also includes a precision voltage reference and a gain-setting resistor, which simplifies the design process and reduces the number of external components required.

Maxim Integrated ensures that the MAX4074BEEUK+T meets stringent quality and reliability standards, providing designers with confidence in its performance and longevity. Whether it's for monitoring battery usage, detecting system faults, or controlling motors, the MAX4074BEEUK+T is an exceptional choice for precise current sensing solutions.

In summary, the MAX4074BEEUK+T from Maxim Integrated is a compact, high-accuracy current sense amplifier that offers a wide supply voltage range, low power consumption, and high common-mode voltage capability, making it suitable for a broad array of applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess