EN
  • EN
  • DE

MAX16813AUP

Part No MAX16813AUP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701795-MAX16813AUP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16813AUP CAD Model

Description

Maxim Integrated MAX16813AUP High-Efficiency LED Driver

The MAX16813AUP from Maxim Integrated is a high-performance, high-efficiency LED driver designed to cater to a wide array of lighting applications. This integrated circuit (IC) is particularly well-suited for automotive, industrial, and general lighting applications where energy efficiency and reliability are of paramount importance.

Featuring a wide input voltage range from 4.75V to 40V, the MAX16813AUP is versatile and can accommodate various power supplies, making it ideal for systems that experience fluctuations in supply voltage. The IC is capable of delivering constant current to ensure uniform brightness across LED arrays, which is essential for applications where consistent light output is critical.

The MAX16813AUP operates in either buck, boost, or buck-boost mode, providing flexibility in designing LED drivers for different configurations and ensuring optimal performance for each specific application. This versatility allows designers to use the same IC across multiple platforms, reducing the need for multiple components and simplifying the inventory.

One of the standout features of the MAX16813AUP is its integrated MOSFET, which reduces external component count, thereby saving space on the PCB and reducing overall system cost. Additionally, the device includes a high-voltage current-sense amplifier, which further enhances its efficiency and performance.

Protection features are also built into the MAX16813AUP to ensure the longevity and safety of the LED driver. These include cycle-by-cycle current limit, thermal shutdown, and open/short LED detection. These protective measures safeguard the IC and the LEDs it drives from potential damage due to abnormal operating conditions, ensuring a reliable and long-lasting lighting solution.

The MAX16813AUP comes in a thermally efficient, 20-pin TSSOP-EP package, which aids in heat dissipation and contributes to the overall reliability of the IC under various operating conditions. With its robust feature set and Maxim Integrated's reputation for quality, the MAX16813AUP is an excellent choice for designers looking to create efficient, durable, and high-performing LED lighting systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0152 $60.9120
140+ $0.8331 $116.6340
215+ $0.8070 $173.5050
300+ $0.7810 $234.3000
385+ $0.7551 $290.7135
515+ $0.6768 $348.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess