Product Overview: MAX1664EUP+ from Maxim Integrated
The MAX1664EUP+ is a high-performance, low-voltage, step-up DC-DC converter designed by Maxim Integrated to cater to the power requirements of battery-powered devices. This compact and efficient component is ideal for applications that demand a small footprint and minimal power loss.
Key Features
- Wide Input Voltage Range: The device operates from a 0.7V to 5.5V input voltage range, making it suitable for single-cell, multi-cell, or regulated input voltages.
- Adjustable Output Voltage: Users can set the output voltage from 2V to 5.5V to accommodate various device requirements.
- High Efficiency: The MAX1664EUP+ boasts efficiencies up to 87%, ensuring minimal power loss during operation and extending battery life.
- Low Quiescent Current: Its quiescent current is just 110µA, further conserving battery life when the device is in standby mode.
- Load Disconnect: The built-in load disconnect feature isolates the load from the power source when the device is shut down, preventing leakage currents.
- Pulse Frequency Modulation (PFM) Control: This mode of operation helps maintain high efficiency over a wide range of load conditions.
Applications
The MAX1664EUP+ is versatile and can be used in a variety of applications, including:
- Portable Electronics
- Handheld Devices
- Wireless Mice and Keyboards
- Personal Medical Devices
- Energy Harvesting
Package and Reliability
The device is offered in a 20-pin TSSOP package, which provides a compact solution for space-constrained applications. Maxim Integrated's commitment to quality ensures that the MAX1664EUP+ meets the high reliability standards expected from industry-leading power solutions.
Design Support
Developers can access a range of support tools for the MAX1664EUP+, including application notes, reference designs, and simulation models, to facilitate a smooth design-in process and rapid deployment in end products.