Products specifications Report Issue?

Categories Potentiometers, Variable Resistors
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Resistance (Ohms) 10k
Power (Watts) 0.125W, 1/8W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting SMD (SMT)
Termination Style J Lead
Dimension Rectangular - 0.138" x 0.126" Face x 0.079" H (3.50mm x 3.20mm x 2.00mm)
Win Source Part Number 118829-ST3TA103
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST3TA103 CAD Model

Description

The ST3TA103 is a high-performance cermet potentiometer manufactured by Vishay.

  • Supply and Demand Status: balanced
  • Product Type: potentiometer
  • Applications: various applications such as audio equipment, instrumentation, and industrial control systems
  • Adjustment Type: top adjustment type
  • Package: surface mount package
  • Obsolescence Status: obsolescence status
  • RoHS Compliant: RoHS compliant

You May Also Be Interested in

Bourns Inc.
Design Kit Trimming Potentiometers | TRIMMER 500 OHM 0.25W GW TOP ADJ
Lowest to $3.6557
ECAD model for 3269W-1-501G
Bourns Inc.
TRIMMER 10 OHM 0.5W PC PIN TOP
Need more? Email Us
ECAD model for PV36W100C01B00
Bourns Inc.
TRIMMER 20 OHM 0.25W GW TOP ADJ
Need more? Email Us
ECAD model for 3269W-1-200LF
Vishay
TRIMMER 10K OHM 0.25W PC PIN TOP / 10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15.0 Turn Top Adjustment
Need more? Email Us
ECAD model for T63YA103KT20
Vishay
TRIMMER 5K OHM 0.5W PC PIN SIDE
Need more? Email Us
ECAD model for M64Z502KB40
Bourns Inc.
TRIMMER 50K OHM 1W PC PIN SIDE
Need more? Email Us
ECAD model for 3059P-1-503LF
Vishay
TRIMMER 2.2K OHM 0.5W PC PIN TOP
Need more? Email Us
ECAD model for T7YA222MB40
Bourns Inc.
TRIMMER 100 OHM 0.25W PC PIN TOP
Need more? Email Us
ECAD model for PV37W101C01B00
Bourns Inc.
TRIMMER 25K OHM 0.25W GW TOP ADJ
Need more? Email Us
ECAD model for 3269W-1-253LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention