EN
  • EN
  • DE

MAX165ACWN+T

Part No MAX165ACWN+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701775-MAX165ACWN+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX165ACWN+T CAD Model

Description

Product Overview: MAX165ACWN+T from Maxim Integrated

The MAX165ACWN+T is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This ADC is designed to offer a perfect balance between speed and power consumption, making it an ideal choice for battery-powered applications and portable devices where efficient power management is crucial.

Featuring a 5V single-supply operation and a sampling rate of up to 1.25Msps, the MAX165ACWN+T provides fast and accurate data conversion. Its 8-bit resolution ensures precise digital representation of analog signals, which is essential for applications requiring detailed and accurate measurements, such as medical instrumentation, industrial control systems, and data acquisition modules.

The device comes in a compact 18-pin SOIC (Small Outline Integrated Circuit) package, which allows for easy integration into a wide range of electronic systems without taking up excessive space on the PCB. The MAX165ACWN+T operates over an extended temperature range, making it suitable for use in environments with varying thermal conditions.

One of the key features of the MAX165ACWN+T is its track/hold function, which allows the ADC to accurately capture an analog signal at a specific point in time. This function is critical in applications where the analog signal varies rapidly, and precise timing of data acquisition is necessary.

Additionally, the MAX165ACWN+T boasts a high-input impedance, which minimizes the loading effect on the signal source and preserves signal integrity. Its digital output is compatible with a variety of microprocessors and DSPs, providing flexibility in system design and ease of integration.

In summary, the MAX165ACWN+T from Maxim Integrated is a versatile and reliable ADC that delivers high-speed performance with low power consumption. Its robust feature set and ease of use make it an excellent choice for designers looking to enhance the accuracy and efficiency of their analog-to-digital conversion in a wide array of applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess