EN
  • EN
  • DE

MAX1658EEE

Part No MAX1658EEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701774-MAX1658EEE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1658EEE CAD Model

Description

The MAX1658EEE is a high-efficiency, low-noise, synchronous step-down DC-DC converter manufactured by Maxim Integrated, designed to deliver a reliable power solution for a wide range of applications. This compact and versatile component is engineered to meet the stringent power requirements of portable and battery-operated devices, as well as being equally suited for fixed 3.3V and 5V systems that require a high-efficiency power supply.

Key Features

  • Input Voltage Range: The MAX1658EEE operates over a broad input voltage range, making it suitable for various applications that require different input voltages.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility in design and usage.
  • High Efficiency: With its synchronous rectification and low-dropout operation, the MAX1658EEE boasts high efficiency, which is critical for extending battery life in portable devices.
  • Low Noise: The device is designed to minimize noise, an important feature for sensitive electronic equipment where noise can affect performance.
  • Thermal Protection: The built-in thermal protection feature ensures that the device operates within safe temperature limits, enhancing reliability and longevity.
  • Compact Package: The MAX1658EEE comes in a compact surface-mount package, which is ideal for space-constrained applications.

Applications

The MAX1658EEE is adept at powering a diverse array of devices, including but not limited to:

  • Portable Computers
  • PDAs and Mobile Phones
  • Digital Cameras
  • MP3 Players
  • Portable Medical Devices
  • Networking and Telecommunications Equipment

Conclusion

The MAX1658EEE from Maxim Integrated stands out as a robust and versatile power management solution that combines efficiency, flexibility, and reliability. Its comprehensive feature set makes it an excellent choice for designers seeking a high-performance step-down converter for their next project. With its ability to adapt to a variety of power requirements and its user-friendly package, the MAX1658EEE is poised to power the next generation of electronic innovations.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess