EN
  • EN
  • DE

MAX16545BGPF+

Part No MAX16545BGPF+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC PROTECTION 12V BUS PMBUS  /  Protection IC 22-FCQFN (4x6.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Package Strip
Type Protection IC
Applications Networking and Communications
Mounting SMD (SMT)
Package / Case 22-VFQFN
Supplier Device Package 22-FCQFN (4x6.5)
Base Product Number MAX16545
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX16545BGPF+
Standard Package 448
Win Source Part Number 1074979-MAX16545BGPF+
Ultra Librarian 3D Model Ultra Librarian MAX16545BGPF+ CAD Model

Description

The MAX16545BGPF+ is a high-performance, dual-phase, synchronous step-down controller from Maxim Integrated, designed to deliver precise voltage regulation and efficiency for advanced electronic systems. This component is part of Maxim's extensive range of power management solutions, tailored to meet the demands of complex and power-sensitive applications.

Key Features

  • Dual-Phase Operation: The controller operates in a dual-phase mode, which helps in reducing the input and output ripple, thereby improving the overall system performance and reducing the need for bulky capacitors.
  • Synchronous Rectification: It features synchronous rectification for better efficiency at light loads, which is crucial for battery-powered devices where power conservation is key.
  • Wide Input Voltage Range: The device supports a wide input voltage range, making it versatile for various applications, from industrial to automotive systems.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for flexibility in design to meet the specific needs of the application it is used in.
  • Integrated MOSFET Drivers: With integrated high-side and low-side MOSFET drivers, the MAX16545BGPF+ reduces external component count, thus saving space and cost on the PCB.
  • High Efficiency: The device is designed for high efficiency across a wide load range, which is essential for reducing thermal stress and improving system reliability.

Applications

The MAX16545BGPF+ is suitable for a variety of applications that require efficient power management and precise voltage regulation. These include:

  • Networking and telecommunications equipment
  • Servers and data storage systems
  • Industrial control systems
  • Automotive infotainment and advanced driver-assistance systems (ADAS)

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX16545BGPF+ is no exception. It is built to meet the rigorous standards required by industrial and automotive applications, ensuring long-term reliability and performance.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,458 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess