EN
  • EN
  • DE

MAX16545BGPF+T

Part No MAX16545BGPF+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC PROTECTION IC 22FCQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Protection IC
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 22-VFQFN
Supplier Device Package 22-FCQFN (4x6.5)
Base Product Number MAX16545
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1015808-MAX16545BGPF+T
Ultra Librarian 3D Model Ultra Librarian MAX16545BGPF+T CAD Model

Description

The MAX16545BGPF+T from Maxim Integrated is a high-performance, dual-phase, synchronous step-down DC-DC controller that is designed to deliver a precise, regulated voltage to sensitive electronics. This advanced power solution is ideal for applications that require efficient power conversion with minimal space, such as servers, data centers, networking equipment, and telecommunications systems.

The controller operates over a wide input voltage range, making it versatile for various system architectures. It features a programmable switching frequency that can be optimized for efficiency or component size. Additionally, the MAX16545BGPF+T supports phase shedding, which improves efficiency at light loads by dynamically turning off unneeded phases, thereby extending the life of battery-powered devices.

With its integrated high-side and low-side MOSFET drivers, the MAX16545BGPF+T provides a compact solution that reduces the external component count and simplifies the design process. The device's quick output voltage setting via the serial peripheral interface (SPI) allows for dynamic voltage scaling, which is critical for performance tuning and power-saving modes in complex systems.

Safety and reliability are paramount in power management, and the MAX16545BGPF+T addresses this with its comprehensive suite of protection features. These include overcurrent protection (OCP), overvoltage protection (OVP), undervoltage protection (UVP), and thermal shutdown. The result is a robust power solution that ensures stable operation under various conditions and protects the system from potential damage.

The MAX16545BGPF+T comes in a compact, lead-free, 56-pin TQFN package with an exposed pad for improved thermal performance. This package is RoHS compliant and designed for surface-mount technology (SMT), which facilitates easier manufacturing and integration into modern PCB designs.

In summary, Maxim Integrated's MAX16545BGPF+T is a sophisticated, highly integrated power management IC that offers design flexibility, efficiency, and reliability for demanding applications that require stable and efficient power delivery.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7394 $53.2182
7+ $14.5554 $101.8878
11+ $14.1006 $155.1066
15+ $13.6457 $204.6855
19+ $13.1909 $250.6271
26+ $11.8263 $307.4838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess