EN
  • EN
  • DE

MAX16458EEI

Part No MAX16458EEI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701764-MAX16458EEI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16458EEI CAD Model

Description

MAX16458EEI - Maxim Integrated

The MAX16458EEI from Maxim Integrated is a highly advanced, integrated circuit designed for power management and signal conditioning applications. This precision device is crafted to provide reliable operation in a wide range of industrial, automotive, and telecommunications systems. With its robust feature set, the MAX16458EEI is a versatile component suitable for a variety of demanding environments and applications.

At the heart of the MAX16458EEI is a high-performance analog-to-digital converter (ADC) that offers excellent accuracy and speed. This ADC is capable of interfacing with various sensors and transducers, converting analog signals into digital data for processing by microcontrollers or other digital systems. The device's integration of multiple functions into a single chip makes it an ideal solution for reducing system complexity and improving reliability.

The MAX16458EEI features a wide operating voltage range, ensuring compatibility with different power supplies and battery technologies. It also includes overvoltage protection and under-voltage lockout, safeguarding the device and connected components from potential power-related issues. The chip's low power consumption is essential for battery-powered applications, where energy efficiency is critical.

Maxim Integrated has designed the MAX16458EEI with a focus on ease of use. It comes in a compact, surface-mount package that is conducive to space-constrained designs. The device's interface is straightforward, enabling seamless integration into existing designs with minimal development time. Additionally, the MAX16458EEI is supported by Maxim Integrated's comprehensive technical documentation and design resources, assisting engineers in accelerating their product development cycles.

In summary, the MAX16458EEI is a testament to Maxim Integrated's commitment to providing high-quality, innovative solutions for complex electronic systems. Its combination of precision, integration, and efficiency makes it an excellent choice for designers looking to enhance their power management and signal conditioning capabilities.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.6495
Dallas Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess