EN
  • EN
  • DE
  • IT

MAX1640EEE+T

Part No MAX1640EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC SW-MODE CUR SOURCE ADJ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Current - Charging Constant - Programmable
Maximum Supply Voltage 26V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 122635-MAX1640EEE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1640EEE+T CAD Model

Description

Maxim Integrated's MAX1640EEE+T DC-DC Converter

The MAX1640EEE+T from Maxim Integrated is a highly efficient, step-up DC-DC converter designed to provide a compact power management solution for battery-powered and low-voltage applications. This versatile component is well-suited for portable devices where maximizing battery life is crucial. It operates over a wide input voltage range, making it ideal for single-cell, multi-cell, or regulated 3V and 5V systems.

The MAX1640EEE+T is housed in a compact QSOP-16 package, which makes it a space-saving option for modern electronics where PCB real estate is at a premium. It features a high switching frequency of up to 300kHz, allowing the use of small, low-cost inductors and capacitors, thus reducing the overall solution size and cost.

One of the key benefits of this DC-DC converter is its high efficiency, which can reach up to 94%. This efficiency minimizes heat generation and power loss, thereby extending battery life and improving system reliability. The device also includes a low quiescent current, further improving its efficiency in standby or low-power modes.

The MAX1640EEE+T offers a range of built-in safety features, including thermal overload protection, which safeguards the device and the system it powers from damage due to excessive temperatures. Additionally, it provides a low-battery detector that alerts the system when the battery voltage falls below a predefined threshold, ensuring timely battery management.

With its adjustable output voltage, this DC-DC converter can be configured to meet the specific needs of various applications. It is capable of driving loads up to 2A, making it suitable for a wide array of devices, from handheld medical instruments to consumer electronics.

In summary, the MAX1640EEE+T is a robust and flexible power solution from Maxim Integrated that combines high efficiency, compact design, and user-friendly features to meet the demanding requirements of portable and low-voltage electronics.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3341 $61.6705
10+ $10.1203 $101.2030
16+ $9.8040 $156.8640
22+ $9.4878 $208.7316
28+ $9.1715 $256.8020
37+ $8.2227 $304.2399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,844 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess