EN
  • EN
  • DE

MAX1620EEE+

Part No MAX1620EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC LCD BIAS SUPP DGTL ADJ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Packaging Tube
Applications LCD Display
Current - Supply 150μA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 16-QSOP
Win Source Part Number 140616-MAX1620EEE+
Ultra Librarian 3D Model Ultra Librarian MAX1620EEE+ CAD Model

Description

Maxim Integrated MAX1620EEE+ Step-Down DC-DC Controller

The MAX1620EEE+ is a precision-engineered step-down DC-DC controller from Maxim Integrated, designed to provide efficient power management for a wide range of applications. This advanced controller is suitable for systems that require a stable and regulated output voltage from a higher voltage input source. The MAX1620EEE+ is part of Maxim's commitment to delivering high-performance power conversion solutions for today's demanding electronic devices.

Featuring a high-efficiency, pulse-width modulation (PWM) control scheme, the MAX1620EEE+ ensures optimal power delivery while minimizing power losses. This makes it an excellent choice for portable devices, telecommunications equipment, and computing systems where energy efficiency is paramount. The controller operates over a wide input voltage range, accommodating various power sources and making it a versatile component for design engineers.

The MAX1620EEE+ comes in a compact 16-pin QSOP package, which allows for a space-saving footprint on the circuit board. This small form factor is particularly beneficial for designs where board space is at a premium. Additionally, the controller integrates a range of protective features, including overcurrent protection and thermal shutdown, which help safeguard the system against potential damage due to abnormal operating conditions.

Key specifications of the MAX1620EEE+ include an adjustable output voltage that can be set to meet the needs of the target application, and a high switching frequency that enables the use of smaller, less expensive external components. This frequency also allows for faster transient response, improving the performance and reliability of the overall power system.

Overall, the MAX1620EEE+ from Maxim Integrated is a reliable and efficient solution for designers looking to optimize power management in their electronic systems. Its combination of high efficiency, small package size, and robust protection features make it a smart choice for a broad array of applications where performance and space constraints are critical considerations.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3040 $63.0400
23+ $5.1721 $118.9583
35+ $5.0104 $175.3640
48+ $4.8487 $232.7376
62+ $4.6870 $290.5940
83+ $4.2030 $348.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess