EN
  • EN
  • DE

MC33385VW

Part No MC33385VW
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 20HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Case / Package 20-HSOP
Family Name MC333
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883381-MC33385VW
Ultra Librarian 3D Model Ultra Librarian MC33385VW CAD Model

Description

Product Overview: NXP MC33385VW

The NXP MC33385VW is a high-performance automotive system basis chip (SBC) that provides an innovative solution for vehicle power management and CAN interface. Designed to meet the stringent requirements of the automotive industry, this chip is ideal for a wide range of applications, including body control modules, gateways, and various other in-vehicle networks.

The MC33385VW integrates multiple features to ensure reliable operation under the harsh conditions of automotive environments. It includes a voltage regulator with a very low quiescent current, which is essential for reducing vehicle battery consumption, particularly in idle states. Additionally, the device boasts a high-speed CAN transceiver that facilitates communication between the vehicle's electronic components.

This SBC is built to provide not only power supply but also to ensure safety and diagnostic functions. It is equipped with a watchdog timer to monitor the correct operation of the microcontroller and a fail-safe operating mode to maintain functionality even under fault conditions. The MC33385VW's built-in protection features, such as over-temperature shutdown and short-circuit protection, further enhance its reliability.

Key Features:

  • Integrated high-speed CAN transceiver
  • Low quiescent current voltage regulator
  • Watchdog timer for system reliability
  • Fail-safe mode and multiple protection features
  • Wide operating temperature range suitable for automotive environments
  • Designed to meet automotive diagnostic and power management requirements

The MC33385VW is designed with a focus on minimizing electromagnetic emissions and susceptibility, which is critical for compliance with automotive EMI/EMC regulations. The compact package and high level of integration make it an excellent choice for space-constrained applications.

Overall, the NXP MC33385VW stands out as a robust and versatile component for automotive electronics, bringing together power management, communication, and safety features in a single chip. Its reliability and efficiency make it a go-to choice for automotive engineers looking to enhance the performance and safety of their vehicle's electronic systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9023 $59.5115
12+ $9.7655 $117.1860
19+ $9.4606 $179.7514
26+ $9.1557 $238.0482
33+ $8.8508 $292.0764
44+ $7.9349 $349.1356
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess