EN
  • EN
  • DE

MAX1614EUA-T

Part No MAX1614EUA-T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Driver 1-OUT High Side 8-Pin uMAX T/R / IC DRIVER SW MOSF HI SIDE 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 26 V
Logic Voltage - VIL, VIH 0.6V, 2V
Input Type Non-Inverting
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 127876-MAX1614EUA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX1614
Introduction Date December 01, 1996
ECCN EAR99
Country of Origin Philippines, Republic of Korea, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1614EUA-T CAD Model

Description

Maxim Integrated MAX1614EUA-T High-Side Power-Switch Controllers

The MAX1614EUA-T from Maxim Integrated is a high-side power-switch controller designed to provide a compact and efficient solution for power distribution systems. This device is particularly suitable for applications that require a high-side switch to control power to various subsystems while ensuring protection against short-circuits and overcurrent conditions.

The MAX1614EUA-T operates with an input voltage range from 2.7V to 5.5V, making it versatile for both 3.3V and 5V systems. This range of operation is ideal for battery-powered devices, portable electronics, and other low-voltage applications. The controller is capable of handling continuous currents up to 2A, depending on the external MOSFET used, and is offered in a compact 8-pin µMAX package, which is highly beneficial for space-constrained applications.

One of the key features of the MAX1614EUA-T is its built-in charge pump, which enhances the gate voltage of the external N-channel MOSFET switch, ensuring that it can be fully enhanced even when operating at low input voltages. This results in lower on-resistance and better efficiency of the switch, which is crucial for power-sensitive designs.

The device also includes comprehensive protection features such as programmable current-limit set by an external resistor, thermal shutdown, and automatic retry after fault conditions. These features provide robust protection for the controlled system, enhancing reliability and safety. The current-limit threshold can be adjusted to match the requirements of the specific application, providing designers with the flexibility to fine-tune their power management strategy.

Maxim Integrated's MAX1614EUA-T is an ideal choice for designers looking to implement a high-side power-switch with minimal external components while maintaining a high level of protection. Its small footprint, wide input voltage range, and robust protection features make it a versatile and reliable component for a wide array of applications ranging from USB peripherals to portable devices.

For further information and complete technical specifications, designers are encouraged to consult the MAX1614EUA-T datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8458 $54.9206
16+ $6.4376 $103.0016
25+ $6.2365 $155.9125
34+ $6.0353 $205.2002
43+ $5.8341 $250.8663
58+ $5.2306 $303.3748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,476 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess