EN
  • EN
  • DE

PSMN1R6-40YLC

Part No PSMN1R6-40YLC
Manufacturer NXP / Nexperia
Catalog Misc Products
Description N-channel 40 V 1.55 mΩ logic level MOSFET in LFPAK using NextPower technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834296-PSMN1R6-40YLC
Ultra Librarian 3D Model Ultra Librarian PSMN1R6-40YLC CAD Model

Description

Introducing the PSMN1R6-40YLC MOSFET from NXP Semiconductors

The PSMN1R6-40YLC is a high-performance, N-channel MOSFET brought to you by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This power MOSFET is designed with state-of-the-art technology to ensure efficient power management and conversion in a wide range of applications. With its compact LFPAK56 (Power-SO8) package, the PSMN1R6-40YLC not only saves space but also offers excellent thermal performance and low on-state resistance.

Key Features

  • Low On-State Resistance (RDS(on)): At just 1.6 mΩ, the PSMN1R6-40YLC provides extremely efficient conduction, minimizing energy loss and heat generation.
  • High Continuous Drain Current (ID): With the capability to handle a continuous drain current of up to 100 A, this MOSFET can support high-power applications with ease.
  • Drain-Source Voltage (VDS): The device can withstand drain-source voltages of up to 40 V, making it suitable for a variety of operating conditions.
  • Reduced Qg and Qgd: Optimized gate charge and gate-drain charge ensure faster switching with lower switching losses.
  • Robust Package: The LFPAK56 package is not only compact but also rugged, with a high-performance copper clip and solder die attach for superior reliability.

Applications

The versatility of the PSMN1R6-40YLC MOSFET makes it an ideal choice for a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply units
  • Automotive systems
  • Switching circuits

Enhanced Performance and Durability

The PSMN1R6-40YLC is not just about raw performance; it also brings reliability and longevity to your designs. Its enhanced thermal characteristics ensure stable operation even under high-stress conditions. The MOSFET's ruggedness is further enhanced by NXP's proven track record in producing durable and long-lasting semiconductor devices.

Whether you are designing power systems for industrial, automotive, or consumer electronics, the PSMN1R6-40YLC from NXP Semiconductors offers a blend of efficiency, reliability, and performance that can help elevate your projects to the next level.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4463 $58.7112
58+ $2.0074 $116.4292
90+ $1.9439 $174.9510
123+ $1.8815 $231.4245
159+ $1.8191 $289.2369
213+ $1.6309 $347.3817
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess