EN
  • EN
  • DE

MAX16126TCA/V+T

Part No MAX16126TCA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description LOAD-DUMP/REVERSE-VOLTAGE PROTEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications Load Dump, Voltage Protection
Supply Current 224μA
Supply Voltage (V) 3V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-WFQFN Exposed Pad
Supplier Device Package 12-TQFN (3x3)
Family Part Number MAX16126
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701734-MAX16126TCA/V+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16126TCA/V+T CAD Model

Description

Maxim Integrated MAX16126TCA/V+T Overvoltage Protection Controller

The MAX16126TCA/V+T from Maxim Integrated is a sophisticated overvoltage protection controller designed to safeguard sensitive electronics from harmful voltage spikes and surges. This compact, integrated solution is ideal for a wide range of applications, including automotive systems, industrial controls, and consumer electronics, where maintaining voltage levels within safe limits is critical to both performance and longevity.

At the heart of the MAX16126TCA/V+T is its ability to monitor input voltage and actively control external N-channel MOSFETs to disconnect the load when the input voltage exceeds the user-defined threshold. The device's quick response time ensures that connected components are promptly protected from potentially damaging overvoltage conditions. Furthermore, this controller offers a reverse-voltage protection feature, which prevents damage in scenarios where the supply voltage is accidentally applied in the reverse direction.

This overvoltage protection controller operates over a wide voltage range, making it a versatile choice for various applications. It also boasts a low quiescent current, which is particularly beneficial in battery-powered devices where power efficiency is paramount. The MAX16126TCA/V+T is available in a compact TDFN package, which is suitable for space-constrained applications.

Key features of the MAX16126TCA/V+T include:

  • Wide operating voltage range to accommodate diverse applications.
  • Fast overvoltage protection to minimize the risk of damage to connected devices.
  • Reverse-voltage protection to safeguard against incorrect power connections.
  • Low quiescent current for improved energy efficiency.
  • Compact TDFN package for space-saving designs.

By integrating the MAX16126TCA/V+T into their designs, engineers can ensure robust protection against voltage transients, enhancing the reliability and durability of their products. Maxim Integrated's commitment to quality and performance is evident in this controller, making it a top choice for designers seeking to incorporate advanced overvoltage protection into their systems.

You May Also Be Interested in

NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1330 $51.3300
24+ $4.2117 $101.0808
37+ $4.0801 $150.9637
51+ $3.9485 $201.3735
66+ $3.8169 $251.9154
88+ $3.4220 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess