EN
  • EN
  • DE

MAX16052AUT

Part No MAX16052AUT
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843458-MAX16052AUT
Ultra Librarian 3D Model Ultra Librarian MAX16052AUT CAD Model

Description

Maxim Integrated MAX16052AUT Overview

The Maxim Integrated MAX16052AUT is a highly versatile and reliable supervisory circuit designed to monitor power supplies in microprocessor (µP) systems, delivering essential protective features for electronic devices. This compact, low-power component is a perfect solution for enhancing system reliability through its supervisory functions.

Key Features

  • Adjustable Voltage Monitoring: The MAX16052AUT offers an adjustable voltage threshold, allowing users to configure the monitoring level according to specific system requirements. This flexibility ensures that it can be used in a wide range of applications.
  • Manual Reset Input: A dedicated manual reset input provides an additional layer of control, enabling users to manually trigger a system reset whenever necessary, thus enhancing the system's operational safety and maintenance.
  • Low Power Consumption: With a quiescent current of just 8.5µA, this supervisory circuit is highly energy-efficient, making it ideal for battery-powered and portable applications where power conservation is crucial.
  • Watchdog Timer: The built-in watchdog timer ensures that the system remains operational by monitoring software execution intervals. If the software fails to reset the timer periodically, the MAX16052AUT can initiate a system reset, preventing software lock-up.
  • Power-On Reset (POR) Signal: The device generates a POR signal, ensuring that the µP starts from a clean state after power-up. This signal remains valid even during power supply transients, providing reliable system initialization.

Applications

The MAX16052AUT is suitable for a diverse range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Equipment

Compact and Robust Design

Encased in a small, 6-pin SOT23 package, the MAX16052AUT is designed for space-constrained environments, offering robust performance in a minimal footprint. Its operating temperature range of -40°C to +125°C ensures that it can withstand harsh conditions and remain operational across various climates and settings.

Overall, the Maxim Integrated MAX16052AUT is a highly reliable and efficient choice for system monitoring, providing critical protection and functionality to enhance the performance and longevity of electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Lattice Semiconductor Corporation
Lowest to $6.5223
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess