EN
  • EN
  • DE

74LVT652D,112

Part No 74LVT652D,112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 8BIT N-INV 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 121912-74LVT652D,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT652D,112 CAD Model

Description

Product Overview: 74LVT652D,112 by NXP Semiconductors

The 74LVT652D,112 is a high-performance integrated circuit produced by NXP Semiconductors, renowned for their innovative and reliable components in the electronics industry. This particular product is part of the LVT family, which stands for Low Voltage Technology. It is designed to meet the rigorous demands of high-speed data transmission while operating at lower voltage levels, thus reducing power consumption without compromising performance.

Key Features

  • Low-Voltage Operation: The 74LVT652D,112 operates at a nominal voltage of 3.3V, making it suitable for low-voltage applications that require efficient power management.
  • High-Speed Performance: This device is capable of processing data at high speeds, which is essential for modern digital communication and processing tasks.
  • Bus Interface: It features an octal transceiver with D-type flip-flops and 3-state outputs, providing a robust interface between two buses.
  • Non-Inverting: The transceiver is non-inverting, ensuring a straightforward signal path from input to output.
  • Power-Off Protection: Inputs and outputs are equipped with power-off protection, which prevents device damage if the power supply fails or is turned off.
  • Live Insertion: The 74LVT652D,112 supports live insertion and withdrawal, minimizing system downtime during maintenance or upgrades.
  • Compatibility: It is compatible with both TTL and CMOS levels, providing flexibility in interfacing with different logic families.

Applications

The versatility of the 74LVT652D,112 makes it an excellent choice for a wide range of applications, including:

  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Computers and computer peripherals
  • Industrial control systems
  • Signal processing units

Package and Quality Assurance

The 74LVT652D,112 is offered in an SO-24 (Small Outline) package, which is ideal for space-constrained applications. Each device is meticulously tested and verified to ensure it meets NXP's strict quality standards, providing designers and engineers with a reliable and high-quality component for their electronic designs.

In summary, the 74LVT652D,112 from NXP Semiconductors is a versatile, high-speed, low-voltage octal transceiver that is suitable for a myriad of applications where efficient data handling and low power consumption are paramount.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess