Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type DIN Rail
Current Rating (Amps) 60 A
For Use With/Related Products Blade Mount Cartridge Fuses
Fuse Type Cartridge
Fuseholder Type Holder
Number of Circuits 1
Voltage 600V
Termination Style Screw Terminal
Ultra Librarian 3D Model Ultra Librarian C60F CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE HLDR CART 250V 6.3A PNL MNT
Need more? Email Us
ECAD model for BK-H15-H-1
Eaton Bussmann
FUSE CLIP CART 250V 6.3A PCB
Need more? Email Us
ECAD model for AP/HTC-200M
Littelfuse Inc.
FUSE HLDR CART 600V 20A PNL MNT
Need more? Email Us
ECAD model for 03450711H
Littelfuse Inc.
FUSE HLDR CART 500V 15A IN LINE
Need more? Email Us
ECAD model for 01500322.HXA
Schurter Inc.
FUSE HLDR CARTRIDGE 600V 30A PCB
Need more? Email Us
ECAD model for 0031.2550
Eaton Bussmann
FUSE HLDR CART 600V 20A PNL MNT
Need more? Email Us
ECAD model for BK/HPF-RR
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
ECAD model for 03453LS7HXLN
Eaton Bussmann
FUSE HLDR CART 300V 12A PNL MNT
Need more? Email Us
ECAD model for BK/HLR
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT
Need more? Email Us
ECAD model for BK/S-8102-2

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention