Maxim Integrated MAX1586AETM-T High-Efficiency, Low-Noise, Step-Down DC-DC Converters
The MAX1586AETM-T from Maxim Integrated is a high-performance, step-down DC-DC converter designed to deliver efficient power management and low-noise operation for compact electronic devices. This advanced power solution is ideal for portable applications such as smartphones, tablets, and other handheld devices where space is at a premium and energy efficiency is paramount.
Key Features:
- High Efficiency: The MAX1586AETM-T boasts high conversion efficiency, which is critical for extending battery life in portable devices. This efficiency is achieved through an innovative control scheme that reduces power losses during operation.
- Adjustable Output Voltage: This versatile converter supports an adjustable output voltage range, allowing designers to tailor the power supply to the specific needs of their application.
- Low-Noise Operation: The device is engineered to minimize noise, a crucial feature for sensitive electronics where noise can affect performance and signal integrity.
- Small Footprint: Packaged in a compact, thermally efficient TQFN (Thin Quad Flat No leads) package, the MAX1586AETM-T saves valuable board space and is suitable for high-density circuit designs.
Applications:
- Portable and battery-powered devices
- Handheld computers and PDAs
- Smartphones and tablets
- Wireless peripherals
- GPS receivers
Technical Specifications:
- Input Voltage Range: 2.6V to 5.5V
- Output Voltage Range: Adjustable
- Package Type: 48-TQFN-EP
- High-Frequency Operation: Reduces the size of external components
- Thermal Overload Protection: Ensures device safety under extreme conditions
The MAX1586AETM-T is not just a power converter; it is a comprehensive power management solution that integrates advanced features to deliver reliable and efficient operation. Its high level of integration reduces the need for external components, simplifying design and reducing time to market for new products. Whether you are designing the next generation of portable devices or looking to improve the efficiency of existing designs, the MAX1586AETM-T from Maxim Integrated offers the performance and features to meet your power supply challenges.