EN
  • EN
  • DE

MAX1575ETE

Part No MAX1575ETE
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description WHITE LED 1X/1.5X CHARGE PUMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 30mA
Frequency 1MHz
Dimming Multi-Step
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Base Product Number MAX1575
Standard Package 111 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829632-MAX1575ETE
Ultra Librarian 3D Model Ultra Librarian MAX1575ETE CAD Model

Description

Maxim Integrated's MAX1575ETE High-Efficiency, White LED Driver

The MAX1575ETE from Maxim Integrated is a sophisticated, high-efficiency driver IC designed specifically for driving white LEDs. It is an ideal solution for compact devices that require uniform backlighting, such as mobile phones, PDAs, and other handheld devices. This driver IC is engineered to provide consistent and reliable performance, ensuring optimal functionality of the LED backlight in a variety of lighting conditions.

Key Features

  • High Efficiency: The MAX1575ETE boasts an impressive high-efficiency rate, which is crucial for extending battery life in portable devices. This is achieved through an integrated step-up converter that operates at a 2MHz fixed frequency, allowing for the use of small external components.
  • Adjustable Brightness: With an integrated PWM dimming controller, the brightness of the LEDs can be easily adjusted. This feature enables users to customize the backlight brightness to suit their preferences or to adapt to varying ambient light conditions.
  • Thermal Protection: The device comes with built-in thermal protection that helps prevent damage from overheating. This safety feature ensures long-term reliability and stability of the LED driver.
  • Space-Saving Design: The MAX1575ETE is available in a compact 16-pin thin QFN package, making it suitable for space-constrained applications. Its small footprint contributes to the overall reduction in the size of the end product.

Technical Specifications

  • Input Voltage Range: 2.6V to 5.5V
  • Output Voltage: Up to 28V to drive up to 10 white LEDs in series
  • Integrated 40V MOSFET
  • Up to 87% efficiency (depending on the input and output conditions)
  • 1.5% LED Current Accuracy
  • Soft-Start Feature to Limit Inrush Current

The MAX1575ETE LED driver is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits. By incorporating this driver IC into your design, you can achieve a bright, uniform LED backlight while maintaining power efficiency and protecting the longevity of your device.

For detailed information, datasheets, and support, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9058 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess