EN
  • EN
  • DE

MAX155AEPI+

Part No MAX155AEPI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 8CH T/H&REF 28-DIP / Bit Analog to Digital Converter Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX155
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813778-MAX155AEPI+
Ultra Librarian 3D Model Ultra Librarian MAX155AEPI+ CAD Model

Description

Product Overview: MAX155AEPI+ from Maxim Integrated

The MAX155AEPI+ is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) designed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This ADC is well-suited for applications requiring high-speed data acquisition, such as digital signal processing, medical imaging, and industrial automation.

Key Features

  • High-Speed Operation: The device boasts a fast conversion time, enabling it to handle rapid signal variations and high throughput requirements with ease.
  • Precision Conversion: With its 8-bit resolution, the MAX155AEPI+ ensures accurate digital representation of the input analog signal, making it ideal for precision measurement applications.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with reduced power consumption, thereby extending the battery life of portable devices.
  • Versatile Interface: It features a flexible digital interface that is compatible with a variety of microprocessors and DSPs, allowing for easy integration into existing systems.
  • Compact Package: The MAX155AEPI+ comes in a 28-pin PDIP package, making it a space-saving solution for designs where board real estate is at a premium.

Applications

This versatile ADC can be used in a wide range of applications, including but not limited to:

  • Data Acquisition Systems
  • Medical Imaging Equipment
  • Industrial Process Control
  • Instrumentation
  • Communication Systems

Technical Specifications

The MAX155AEPI+ operates from a single +5V supply and has a specified operating temperature range of -40°C to +85°C. It also features a 1.75MHz full linear bandwidth and a sampling rate of up to 1.33 million samples per second (Msps).

Maxim Integrated's commitment to quality and performance is evident in the MAX155AEPI+, making it a reliable choice for engineers and designers looking for a high-speed ADC with a compact footprint and low power consumption.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess