EN
  • EN
  • DE

MAX1554ETA

Part No MAX1554ETA
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description 40V STEP-UP CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 3.15V
Voltage - Supply (Max) 5.5V
Voltage - Output 40V
Current - Output / Channel 970mA (Switch)
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (3x3)
Base Product Number MAX1554
Standard Package 94 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629547-MAX1554ETA
Ultra Librarian 3D Model Ultra Librarian MAX1554ETA CAD Model

Description

The MAX1554ETA from Maxim Integrated is a highly efficient, single-cell, lithium-ion (Li+) battery charger designed to operate with USB and AC adapter power supplies. It is a versatile charging solution tailored for portable devices such as smartphones, tablets, cameras, and other USB-powered electronics.

Key Features

  • Charge Current Regulation: The MAX1554ETA can regulate charge currents up to 700mA from a USB supply and up to 4A from an AC adapter, making it a flexible option for various battery capacities.
  • High-Efficiency Charging: With an integrated pass element and current-sense circuit, the device ensures efficient charging while minimizing heat generation.
  • Thermal Regulation: The charger features thermal regulation to optimize the charge rate for the given temperature conditions, preventing overheating and ensuring safe operation.
  • Automatic Power-Source Detection: The device automatically detects whether it is connected to a USB or an AC adapter power source and adjusts the charging parameters accordingly.
  • Charge Status Indicators: It includes a charge status output that can drive an LED to provide visual feedback on the charging process.
  • Small Form Factor: The MAX1554ETA comes in a tiny 8-pin TDFN package, ideal for space-constrained applications.

Applications

The versatility and compact size of the MAX1554ETA make it an excellent choice for a wide range of portable applications. It is commonly used in:

  • Handheld Devices
  • Bluetooth Headsets
  • Portable Media Players
  • Digital Cameras
  • Other USB-Powered Gadgets

Technical Specifications

With an input voltage range of 4.25V to 6.5V, the MAX1554ETA can handle most USB and AC adapter power supplies. Its precision input current limit allows it to easily work with the USB specification's current limits. The device also features a preconditioning charge mode for deeply discharged batteries, and an end-of-charge control based on minimum current, ensuring a full charge every time.

Conclusion

The MAX1554ETA from Maxim Integrated is a robust and efficient solution for charging single-cell Li+ batteries. Its small footprint, combined with a feature set designed for safety and convenience, makes it an ideal choice for designers looking to integrate a reliable charging system into their portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess