EN
  • EN
  • DE
  • IT

MAX15062CATA+T

Part No MAX15062CATA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.3A SYNC 8-TDFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Himalaya
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 60V
Output Voltage 0.9V
Output Voltage MAX 53.4V
Output Current 300mA
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN
Manufacturer Package 8-TDFN (2x2)
Win Source Part Number 701572-MAX15062CATA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15062
Introduction Date June 18, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX15062CATA+T CAD Model

Description

The MAX15062CATA+T from Maxim Integrated is a compact, high-efficiency, synchronous step-down DC-DC converter designed for a wide range of applications. It is capable of delivering up to 300mA of continuous current at output voltages from 0.9V to 5.5V. This makes it an ideal choice for space-constrained applications such as portable devices, wearables, and IoT sensors that require efficient power management solutions.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.4V to 5.5V, making it suitable for use with a variety of power sources including single-cell Li-ion batteries and 3.3V or 5V supply rails.
  • High Efficiency: The MAX15062CATA+T offers excellent power efficiency, thanks to its low quiescent current and synchronous rectification. This helps to extend battery life in portable applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.9V to 5.5V via external resistors, providing flexibility to match the voltage requirements of different loads.
  • Compact Package: It is available in a small, 8-pin TDFN package, which minimizes the footprint on the PCB and is ideal for space-constrained designs.
  • Protection Features: The device includes built-in features such as over-temperature protection, under-voltage lockout, and over-current protection to ensure reliable operation under various conditions.

Applications

  • Battery-Powered Devices
  • Portable Medical Equipment
  • Wearable Electronics
  • Wireless Sensors and IoT Devices
  • Point-of-Load Power Supplies

The MAX15062CATA+T is not only a testament to Maxim Integrated's commitment to providing advanced power solutions but also a versatile component that can meet the stringent power requirements of modern electronic devices. Its combination of high efficiency, small size, and robust protection features make it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2645 $50.5800
100+ $1.0375 $103.7500
150+ $1.0051 $150.7650
210+ $0.9727 $204.2670
270+ $0.9403 $253.8810
360+ $0.8430 $303.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess