EN
  • EN
  • DE

ZMM2V0

Part No ZMM2V0
Manufacturer Semtech Corporation
Catalog Diodes - Zener - Single
Description SILICON PLANAR ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Semtech Corporation
Win Source Part Number 417951-ZMM2V0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZMM2V0 CAD Model

Description

The ZMM2V0 is a Zener diode manufactured by Semtech Corporation, designed for voltage regulation and transient protection. This diode is commonly used in various electronic circuits to maintain a stable voltage level and protect sensitive components from voltage spikes. Encased in a SOD-80 (MiniMELF) package, the ZMM2V0 offers a compact solution for applications where board space is limited.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and other voltage-sensitive circuits.
  • Transient Voltage Suppression: Protecting electronic components from voltage spikes caused by inductive loads, switching events, or electrostatic discharge (ESD).
  • Clipping Circuits: Limiting the voltage to a specific level, preventing damage to downstream components.
  • Overvoltage Protection: Safeguarding circuits from excessive voltage conditions.
  • Reference Voltage Generation: Providing a stable reference voltage for comparators, analog-to-digital converters (ADCs), and other precision circuits.

Features:

  • SOD-80 (MiniMELF) Package: Small form factor for space-constrained applications.
  • Low Dynamic Impedance: Provides stable voltage regulation even with varying current.
  • High Surge Current Capability: Robust protection against transient voltage events.
  • Tight Tolerance on Zener Voltage: Ensures accurate voltage regulation.
  • Lead-Free Finish: Complies with environmental regulations.

Benefits:

  • Stable Voltage Regulation: The ZMM2V0 maintains a consistent voltage level, ensuring reliable operation of connected circuits.
  • Effective Transient Protection: Protects sensitive components from damage caused by voltage spikes and surges, improving system reliability.
  • Compact Size: The small SOD-80 package allows for high-density board layouts and miniaturization of electronic devices.
  • Easy to Implement: Simple circuit integration with minimal external components required.
  • Cost-Effective Solution: Provides a reliable and affordable solution for voltage regulation and transient protection.

Additional Details:

The ZMM2V0 has a nominal Zener voltage (Vz) of 2.0V. The power dissipation is typically around 500mW. It operates within a temperature range of -65°C to +150°C, making it suitable for a wide range of operating environments. The low dynamic impedance ensures stable voltage regulation under varying load conditions. This diode is widely used in consumer electronics, industrial equipment, and automotive applications for its reliable performance and compact size.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess