EN
  • EN
  • DE
  • IT

MAX15062AATA+T

Part No MAX15062AATA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 0.3A SYNC 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Himalaya
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 60V
Output Voltage 3.3V
Output Current 300mA
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN
Manufacturer Package 8-TDFN (2x2)
Win Source Part Number 701570-MAX15062AATA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15062
Introduction Date June 18, 2013
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX15062AATA+T CAD Model

Description

Maxim Integrated MAX15062AATA+T High-Efficiency, DC-DC Converters

The MAX15062AATA+T from Maxim Integrated is a compact, high-efficiency, synchronous step-down DC-DC converter designed for a wide range of applications. This device is notable for its small size, high efficiency, and robust performance, making it an ideal choice for space-constrained, power-sensitive applications such as portable devices, industrial control, and power supplies for communication equipment.

Operating over a wide input voltage range of 4.5V to 60V, the MAX15062AATA+T provides an adjustable output voltage from 0.9V up to 0.9 x VIN, which allows for great flexibility in designing power systems that require different voltages. With its ability to deliver up to 300mA of output current, this converter can meet the needs of a variety of low-power applications.

The MAX15062AATA+T boasts a high efficiency of up to 90%, which helps to minimize heat generation and power loss, thereby extending battery life in portable applications. It also features a low quiescent current of 21μA in shutdown mode, further conserving power when the device is not in active use.

Designed with safety in mind, the MAX15062AATA+T includes a range of protective features such as over-temperature protection, over-current protection, and undervoltage lockout, ensuring reliable operation under adverse conditions. Additionally, the device is offered in a small, 8-pin TDFN package with an exposed pad, which aids in thermal management and saves valuable board space.

With its high switching frequency of up to 500kHz, the MAX15062AATA+T allows for the use of small, low-cost external components, such as inductors and capacitors, further reducing the overall solution size and bill of materials cost. This makes it an economical choice for designers looking to balance performance with budget constraints.

The MAX15062AATA+T is a testament to Maxim Integrated's commitment to providing high-performance, space-efficient power solutions. Whether used in industrial automation, consumer electronics, or telecommunications, this DC-DC converter stands out for its reliability, efficiency, and design flexibility.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,750 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess