EN
  • EN
  • DE

MAX15024AATB+T

Part No MAX15024AATB+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC GATE DRVR 1CH 16NS 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 28 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 4A, 8A
Input Type Inverting, Non-Inverting
Rise and Fall Time 22ns, 16ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 122405-MAX15024AATB+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15024AATB+T CAD Model

Description

Maxim Integrated's MAX15024AATB+T - High-Efficiency, Low-Voltage, Step-Down DC-DC Converter

The MAX15024AATB+T is a cutting-edge DC-DC converter from Maxim Integrated, engineered to provide efficient and reliable power conversion in a compact package. This high-performance step-down converter is designed to meet the demanding requirements of low-voltage, high-density power systems that are prevalent in modern electronic applications.

Key Features

  • Wide Input Voltage Range: The device operates from a 4.5V to 28V input, making it versatile for a broad range of power sources.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.6V up to 90% of the input voltage, providing flexibility for various design specifications.
  • High Efficiency: With its integrated MOSFETs, the MAX15024AATB+T achieves high efficiency, reducing power loss and improving overall system performance.
  • Compact Package: Offered in a small, 10-pin TDFN (3mm x 3mm) package, it saves valuable board space in space-constrained applications.
  • Thermal Protection: The device includes over-temperature protection to ensure stable operation under varying environmental conditions.

Applications

The MAX15024AATB+T is ideal for a range of applications where efficient power conversion is crucial, such as:

  • Point-of-Load Power Supplies
  • Networking and Telecommunications Equipment
  • Notebooks and Portable Devices
  • Industrial Control Systems
  • FPGAs and DSP Power Supplies

Performance and Reliability

Maxim Integrated's commitment to quality and reliability is evident in the MAX15024AATB+T. The device features a low quiescent current, which enhances its efficiency in standby mode, making it suitable for battery-powered applications. Its high switching frequency (up to 1MHz) allows the use of small, low-cost external components, further minimizing the solution size and cost.

Moreover, the MAX15024AATB+T includes a range of built-in protection features such as under-voltage lockout, over-current protection, and a thermal shutdown mechanism, safeguarding your design against a variety of fault conditions.

Whether you are designing for consumer electronics, industrial applications, or networking infrastructure, the MAX15024AATB+T from Maxim Integrated offers a reliable and efficient solution for your low-voltage power supply needs.

You May Also Be Interested in

Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9317 $52.7706
42+ $2.4055 $101.0310
65+ $2.3303 $151.4695
89+ $2.2551 $200.7039
115+ $2.1800 $250.7000
154+ $1.9545 $300.9930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,279 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess