EN
  • EN
  • DE

MAX8885EUK25-T

Part No MAX8885EUK25-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830036-MAX8885EUK25-T
Ultra Librarian 3D Model Ultra Librarian MAX8885EUK25-T CAD Model

Description

The MAX8885EUK25-T is a highly efficient, low-dropout linear regulator designed and manufactured by Maxim Integrated. This compact device is ideal for portable electronics where extended battery life is critical. It provides up to 150mA of output current and has a fixed output voltage of 2.5V, which is suitable for powering low-voltage logic and ICs.

Key Features

  • Low Dropout Voltage: The MAX8885EUK25-T offers a low dropout voltage, ensuring stable operation even when the input voltage is close to the output voltage, which is essential for battery-powered applications.
  • High Output Accuracy: This regulator maintains a high accuracy of ±1.5% over temperature, load, and line variations, providing a reliable power source for sensitive components.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator and the application from excessive heat and potential damage.
  • Short-Circuit Protection: With its short-circuit protection feature, the MAX8885EUK25-T ensures that the device and the application circuitry are protected from the consequences of a direct short.
  • Low Quiescent Current: The regulator is designed for low quiescent current, drawing minimal power when in operation, which is crucial for maximizing battery life in portable devices.

Applications

The MAX8885EUK25-T is suitable for a wide range of applications, particularly where space and power efficiency are at a premium. These include:

  • Cellular Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Wireless and Bluetooth Devices
  • GPS Receivers

Product Specifications

Parameter Value
Output Voltage 2.5V
Output Current Up to 150mA
Dropout Voltage Low
Accuracy ±1.5%
Package SOT-23
Protection Features Thermal Overload, Short-Circuit

Overall, the MAX8885EUK25-T from Maxim Integrated is a reliable and efficient solution for power management in compact and portable electronic devices.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,245 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess