EN
  • EN
  • DE

MAX15010ATJ

Part No MAX15010ATJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701532-MAX15010ATJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15010ATJ CAD Model

Description

The MAX15010ATJ is a high-performance, high-voltage linear regulator designed by Maxim Integrated to provide precise voltage regulation with a low dropout voltage and excellent line and load regulation characteristics. This regulator is ideal for a wide range of applications, including automotive, industrial, telecommunications, and networking systems where reliable and consistent power is critical.

Key Features

  • Wide Input Voltage Range: Capable of operating with input voltages from 6V to 40V, making it suitable for a variety of supply sources.
  • Adjustable Output Voltage: Offers an adjustable output voltage from 1.25V to 5V, providing flexibility for different circuit requirements.
  • High Output Accuracy: Ensures tight output voltage regulation with an accuracy of ±2%, contributing to the stability of the system.
  • Thermal Overload Protection: Features built-in thermal overload protection that safeguards the device and the system under extreme conditions.
  • Short-Circuit Protection: Incorporates short-circuit protection to prevent damage due to output overload or faults.
  • Low Dropout Voltage: Exhibits a low dropout voltage, enabling efficient operation even when the input-to-output differential is small.
  • Power-Saving Shutdown Mode: Includes a shutdown mode that reduces the supply current to 15µA (typical), conserving power when the regulator is not in use.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Equipment
  • Networking Hardware
  • Power Supply Modules

Product Specifications

Parameter Value Package/Case 32-TQFN-EP Operating Temperature -40°C to +125°C Mounting Type Surface Mount

The MAX15010ATJ from Maxim Integrated is a robust and reliable solution for systems that require stable and efficient voltage regulation. Its comprehensive protection features and high accuracy make it an excellent choice for high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess