EN
  • EN
  • DE

MAX7660ESA

Part No MAX7660ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706455-MAX7660ESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7660ESA CAD Model

Description

Maxim Integrated MAX7660ESA Voltage Converter

The MAX7660ESA from Maxim Integrated is a versatile and efficient voltage converter that is designed to cater to a wide array of applications requiring voltage inversion. This charge pump voltage inverter offers a simple solution for generating a negative voltage from a positive voltage input, making it an ideal choice for portable devices, battery-powered equipment, and other space-constrained applications.

This compact device comes in an 8-pin SOIC package, ensuring a minimal footprint on the PCB while delivering reliable performance. The MAX7660ESA operates over a wide input voltage range of 1.5V to 10V, making it suitable for use with various power sources, including single-cell batteries or multi-cell battery configurations.

One of the key features of the MAX7660ESA is its high-efficiency charge pump technology. It employs a switched-capacitor voltage converter mechanism that allows for the inversion of the input voltage with minimal losses. This results in extended battery life and reduced heat generation, which is crucial for portable and wearable devices.

The device is capable of delivering a steady output current up to 45mA, depending on the input voltage, which is sufficient for powering small to medium-sized loads. The MAX7660ESA also includes an oscillator circuit that operates at a frequency of 10kHz, ensuring low output ripple and noise, which is essential for sensitive analog circuits and precision applications.

For enhanced versatility, the MAX7660ESA includes an onboard low-battery detector that signals when the input voltage falls below a preset threshold. This feature is particularly useful for battery-powered devices, where it is critical to monitor the battery status to prevent deep discharge and potential damage to the battery or the device.

In summary, the Maxim Integrated MAX7660ESA is a highly efficient, compact, and reliable voltage converter that offers a convenient solution for generating a negative supply voltage. Its high efficiency, low noise, and additional features such as the low-battery detector make it an excellent choice for a broad range of electronic applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess