Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Package Tray
Product Status Active
Type ADC
Number of Channels 2
Resolution (Bits) 4.5 Digit
Sampling Rate (Per Second) 50
Voltage Supply Source Single Supply
Voltage - Supply 2.7V ~ 5.25V, 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Base Product Number MAX14987
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1074927-MAX14987EXP+
Ultra Librarian 3D Model Ultra Librarian MAX14987EXP+ CAD Model

Description

Maxim Integrated MAX14987EXP+ HDMI/DVI Level Shifter

The Maxim Integrated MAX14987EXP+ is a versatile, high-performance HDMI/DVI level shifter designed to enable seamless connectivity between low-voltage digital video interfaces and higher-voltage HDMI/DVI displays. This integrated circuit (IC) is ideal for applications that require the transmission of high-definition video and audio signals across different voltage domains, such as digital signage, home theater systems, and multimedia devices.

Key Features

  • Level Shifting: Capable of level shifting between HDMI/DVI 3.3V and DisplayPort 1.2/HDMI 1.4/5V interfaces.
  • High-Speed Performance: Supports high-speed data rates up to 3.4Gbps per lane, making it suitable for high-resolution video up to 1080p and WUXGA (1920x1200).
  • Enhanced Signal Integrity: Integrated termination resistors ensure optimal signal quality and reduce external component requirements.
  • Low Power Consumption: Designed for power efficiency, the device minimizes power usage during operation, contributing to energy-saving in end products.
  • ESD Protection: Built-in electrostatic discharge (ESD) protection circuitry safeguards the device against voltage spikes, enhancing its durability and reliability.
  • Compact Design: Housed in a compact 56-pin TQFN package, the MAX14987EXP+ saves valuable board space and is suitable for space-constrained applications.

Applications

  • Digital TVs and Monitors
  • Home Theater Systems
  • Video Game Consoles
  • Computer Graphics Cards
  • Professional Video Equipment

The MAX14987EXP+ from Maxim Integrated is engineered to facilitate reliable and high-quality video signal transmission, ensuring compatibility between various digital video standards. Its robust design and advanced features make it an excellent choice for manufacturers looking to enhance their multimedia products with state-of-the-art video interfacing capabilities.

For designers and engineers, the MAX14987EXP+ offers a solution that simplifies the design process by reducing the need for multiple components and ensuring ease of integration into existing systems. With its high-speed operation and low power consumption, this level shifter is a key component for developing next-generation video and multimedia applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC MODULATOR 24BIT 512K 24SSOP / Modulator 24 b 512k 24-SSOP
Need more? Email Us
ECAD model for CS5371A-ISZ
Texas Instruments
Lowest to $8.0132
ECAD model for DSD1700E/2K
Texas Instruments
IC ANLG MON/CTRL 10BIT 36WQFN / Analog Monitor/Control Circuit 10 b SPI 36-WQFN (6x6)
Lowest to $62.3816
ECAD model for LMP92018SQ/NOPB
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP / DAC, Audio 24 b 200k I²S 28-SSOP
Lowest to $26.0256
ECAD model for PCM1738EG4
Analog Devices Inc.
16-CH, 12-BIT DATA ACQ SYSTEM
Need more? Email Us
ECAD model for AD363KD-AIS
Maxim Integrated
IC DISPLAY DRIVR 4.5DIGIT 40DIP
Need more? Email Us
ECAD model for ICL7129ACPL+
Texas Instruments
IC DAC 8CH CMOS MONO 52-TQFP
Lowest to $19.7593
ECAD model for DSD1608PAHR
Maxim Integrated
IC DISPLAY DRVR 4.5DIGIT 44MQFP
Need more? Email Us
ECAD model for ICL7135CMH+D
Texas Instruments
Lowest to $8.8880
ECAD model for DSD1702E-1/2K

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention