EN
  • EN
  • DE

LMP92018SQ/NOPB

Part No LMP92018SQ/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ANLG MON/CTRL 10BIT 36WQFN / Analog Monitor/Control Circuit 10 b SPI 36-WQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type Analog Monitor/Control Circuit
Number of Channels 8
Resolution (Bits) 10 b
Data Interface SPI
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-WQFN (6x6)
Base Product Number LMP92018
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LMP92018SQNOPB,LMP92018SQ/NOPB-ND,LMP92018SQ/NOPBTR,LMP92018SQ/NOPBCT,LMP92018SQ/NOPBDKR
Standard Package 1,000
Win Source Part Number 1070344-LMP92018SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP92018SQ/NOPB CAD Model

Description

The LMP92018SQ/NOPB is a precision, low-noise, high-performance integrated circuit from Texas Instruments designed for a broad range of applications. This IC is part of TI's family of advanced sensor monitoring and signal conditioning solutions that are tailored to work with a variety of sensors in complex industrial environments.

Key Features

  • High Precision: The LMP92018SQ/NOPB offers high-accuracy data acquisition, making it ideal for critical measurements in industrial and scientific applications.
  • Low Noise: Its low-noise design ensures that signals are captured with minimal interference, which is vital for maintaining the integrity of the data.
  • Integrated Signal Conditioning: The device includes built-in signal conditioning, reducing the need for external components and simplifying design complexity.
  • Multiple Input Channels: It features multiple analog input channels, increasing its versatility for monitoring various sensors simultaneously.
  • Robust Communication Interface: The LMP92018SQ/NOPB supports robust communication protocols, enabling easy integration with microcontrollers and other digital systems.
  • Temperature Range: This product is designed to operate over an extended temperature range, making it suitable for harsh environments.

Applications

The LMP92018SQ/NOPB is ideal for a variety of applications, including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Environmental Monitoring
  • Process Control
  • Automation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMP92018SQ/NOPB is no exception. It is designed to meet the stringent requirements of industrial applications and is available in a robust, surface-mount package that is suitable for automated assembly processes.

Ordering Information

The LMP92018SQ/NOPB is available for order with the NOPB (No Lead) option, which indicates that the product is RoHS compliant and free of lead, supporting environmentally responsible manufacturing.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess