EN
  • EN
  • DE

MAX148BCPP+

Part No MAX148BCPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC SRL 8CH 10BIT LP 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 133k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PDIP
Win Source Part Number 131735-MAX148BCPP+
Ultra Librarian 3D Model Ultra Librarian MAX148BCPP+ CAD Model

Description

Introducing the MAX148BCPP+ from Maxim Integrated

The MAX148BCPP+ is a high-performance, low-power, 8-channel, 10-bit analog-to-digital converter (ADC) that embodies the cutting-edge technology of Maxim Integrated. Designed to operate with a single +5V power supply, it is an ideal solution for a variety of applications that require precise and efficient digital representation of analog signals.

With its 8 analog input channels, the MAX148BCPP+ offers flexibility for multiplexed applications. These channels can be configured as either single-ended or differential inputs, providing versatility for different system requirements. The device features a successive approximation ADC, which strikes an excellent balance between speed and power consumption, making it suitable for battery-powered devices and high-speed systems alike.

The MAX148BCPP+ boasts a robust sampling rate of up to 200ksps (kilo-samples per second), ensuring that even rapidly changing signals are captured with high fidelity. Its internal track/hold circuitry maintains the analog input value during the conversion process, resulting in accurate and stable digital outputs.

Maxim Integrated has integrated an SPI/QSPI™/MICROWIRE™/DSP-compatible 4-wire serial interface into the MAX148BCPP+, making it easy to interface with microcontrollers and digital systems. This feature simplifies the integration process and reduces the need for extensive wiring, which is particularly beneficial in space-constrained applications.

The MAX148BCPP+ comes in a compact 20-pin DIP package, providing a space-efficient solution for systems where board real estate is at a premium. Its operating temperature range of 0°C to +70°C ensures reliable performance across various environmental conditions.

In summary, the MAX148BCPP+ from Maxim Integrated is a versatile, efficient, and easy-to-use ADC that is well-suited for a wide array of applications, including data acquisition systems, industrial control, medical equipment, and any other system that requires accurate analog-to-digital conversion.

For designers and engineers looking for a reliable ADC that combines high performance with low power consumption, the MAX148BCPP+ is an excellent choice that promises to deliver quality and precision in a compact form factor.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess