EN
  • EN
  • DE

MAX1489ESD

Part No MAX1489ESD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701489-MAX1489ESD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1489ESD CAD Model

Description

Maxim Integrated MAX1489ESD Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers

The MAX1489ESD from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication. This device is designed to provide reliable data transmission over long distances and in electrically noisy environments. The MAX1489ESD is particularly well-suited for industrial applications, such as factory automation, process control, and other situations where a robust communication link is required.

This transceiver integrates a slew-rate-limited driver that minimizes EMI and reduces reflections caused by improperly terminated cables, allowing error-free data transmission up to 250kbps. The device also features a low quiescent current, making it ideal for power-sensitive applications. The MAX1489ESD operates from a single 5V supply, further simplifying the design for systems that require a common power source for logic and communication functions.

The MAX1489ESD is available in a 14-pin SOIC package, providing a compact solution that is easy to integrate into existing designs. It is designed to be compatible with the industry-standard footprint, allowing for easy upgrades from other RS-485/RS-422 transceivers without the need for PCB redesign.

Key features of the MAX1489ESD include:

  • Full-duplex communication capability
  • Half-duplex pin-selectable option
  • -7V to +12V common-mode input voltage range
  • Thermal shutdown and short-circuit protection
  • Current-limiting for driver overload protection
  • Fail-safe receiver for open, short, or terminated but idle data lines

The device's robust protection features ensure that the MAX1489ESD is resistant to the damage that can be caused by electrical transients, making it a reliable choice for critical communication applications. With its combination of performance, low power consumption, and protective features, the MAX1489ESD by Maxim Integrated is an excellent choice for designers looking to implement RS-485 or RS-422 communication in their systems.

Overall, the Maxim Integrated MAX1489ESD transceiver is a versatile and durable solution for a wide range of data communication needs, ensuring stable and secure connections in some of the most demanding environments.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess