Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 50
Category Integrated Circuits(ICs)
Family Interface - Drivers Receivers Transceivers
Packaging Tube
Type Transceiver
Protocol RS422 RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300" 7.62mm)
Manufacturer Device Package 8-PDIP
Catalog RS-422 RS-485 Transceivers
Win Source Part Number 073303-MAX1487EEPA+
Ultra Librarian 3D Model Ultra Librarian MAX1487EEPA+ CAD Model

Description

Maxim Integrated MAX1487EEPA+: Robust RS-485/RS-422 Transceiver

The MAX1487EEPA+ from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication interfaces. This device is designed to facilitate reliable data transmission over long distances and in electrically noisy environments. It is particularly suitable for industrial applications, such as process control, factory automation, and building automation systems.

The MAX1487EEPA+ operates from a single 5V supply and features a half-duplex communication capability, which allows bidirectional communication over a single pair of wires. With its slew-rate-limited driver, this transceiver minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, making it ideal for applications where data integrity and transmission distance are critical.

Key features of the MAX1487EEPA+ include:

  • Low Power Consumption: The device operates with a very low quiescent current, making it suitable for power-sensitive applications.
  • High Data Rates: It supports data rates up to 2.5Mbps, allowing for high-speed data communication.
  • Extended Temperature Range: The MAX1487EEPA+ is designed to operate over a wide temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Thermal Shutdown and Short-Circuit Protection: These features provide additional reliability and protect the device from damage due to excessive power dissipation or wiring faults.
  • Fail-Safe Receiver: The receiver ensures a logic-high output if the input is open circuit, shorted, or idle (no signal present), enhancing the robustness of the communication system.
  • Industry-Standard 8-Pin DIP Package: The MAX1487EEPA+ comes in a standard DIP package, making it easy to integrate into existing designs without the need for complex surface-mount technology.

The transceiver's pinout is compatible with the industry-standard MAX487 and similar devices, which allows for easy upgrades to existing systems with minimal redesign. The MAX1487EEPA+ is also available in a lead(Pb)-free package, catering to environmentally conscious applications that require RoHS compliance.

Overall, the Maxim Integrated MAX1487EEPA+ transceiver offers a robust solution for RS-485/RS-422 communication, ensuring reliable data transfer even in the most demanding industrial settings.

You May Also Be Interested in

STMicroelectronics
16-BIT BUS BUFFER WITH 3-STATE OUTPUTS (NON INVERTED) | IC BUFFER NON-INVERT 6V 48TSSOP
Need more? Email Us
ECAD model for 74AC16244TTR
Microchip Technology
LIN Transceiver with Voltage Regulator | IC TXRX LIN ON-BOARD VREG 8SOIC
Lowest to $2.5695
ECAD model for MCP2021PT-500E/SN
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 20SSOP
Lowest to $7.0681
ECAD model for TRS3223ECDB
Texas Instruments
IC DIFF CNVRTR CNTRL SCSI 56SSOP / SCSI Differential Converter Control
Need more? Email Us
ECAD model for SN75970B1DL
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14PDIP
Need more? Email Us
ECAD model for MAX3292EPD+
Maxim Integrated
IC TXRX MULTIPROTOCOL 28-SSOP / Triple Transmitter/Receiver RS-232/RS-449/RS-530 28-Pin SSOP
Need more? Email Us
ECAD model for MXL1543BCAI+
ON Semiconductor
Triple Line Receiver | IC RECEIVER TRPL LINE ECL 20PLCC
Lowest to $6.1978
ECAD model for MC10H116FNR2
Exar Corporation
IC TXRX RS232/485 SRL 28SOIC / Dual Transmitter/Receiver RS-232/RS-485 28-Pin SOIC W T/R
Lowest to $82.7273
ECAD model for SP332ET-L/TR
Texas Instruments
IC QUAD RS-485 DIFF DRVR 16-DIP
Need more? Email Us
ECAD model for SN75LBC172ANG4

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention